location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Josera Lamb & Batat 33.1 lbs (15 kg) Adult Lamb, Sweet Potato

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Josera Check ‘Josera’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Lamb & Batat
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
2421
Category: Dogs Dry Food Check ‘Josera’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Josera: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 6377
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:19:00
The date of the most recent change of the data-sheet in Icecat's system
More>>>
Short summary description Josera Lamb & Batat 33.1 lbs (15 kg) Adult Lamb, Sweet Potato:
This short summary of the Josera Lamb & Batat 33.1 lbs (15 kg) Adult Lamb, Sweet Potato data-sheet is auto-generated and uses the product title and the first six key specs.

Josera Lamb & Batat, Adult, Lamb, Sweet Potato, 33.1 lbs (15 kg), Lactose free

Long summary description Josera Lamb & Batat 33.1 lbs (15 kg) Adult Lamb, Sweet Potato:
This is an auto-generated long summary of Josera Lamb & Batat 33.1 lbs (15 kg) Adult Lamb, Sweet Potato based on the first three specs of the first five spec groups.

Josera Lamb & Batat. Pet life stage: Adult, Pet food flavor: Lamb, Sweet Potato, Weight: 33.1 lbs (15 kg), Lactose free, Grain free, Food flavorings free, Antioxidants included