Jabra logo

Jabra Engage 55 - USB-A MS Mono Headset Wireless Head-band Office/Call center Black, Titanium

Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
21628
Info modified on:
27 Mar 2024, 03:25:25
Bullet Points Jabra Engage 55 - USB-A MS Mono Headset Wireless Head-band Office/Call center Black, Titanium:
  • - Up to 13 hours battery life
  • - Great for long wireless calls
  • - Incredible wireless range
  • - USB adapter (no base)
  • - Durable, portable
  • - 1 year limited warranty
  • - Passive Noise-Cancellation
  • - Goes beyond the highest DECT Security Level C
  • - 3 wearing styles
  • - 52 Hours standby
  • - Up to 150m DECT wireless range
  • - Stereo sound & wideband audio, optimised for speech clarity
  • - Durable USB DECT adapter is designed for portability
  • - SafeTone™ 2.0 for outstanding hearing protection
  • - Works with all leading UC and contact centre platforms
Long product name Jabra Engage 55 - USB-A MS Mono Headset Wireless Head-band Office/Call center Black, Titanium:

Jabra Engage 55 - USB-A MS Mono, PH

Jabra Engage 55 - USB-A MS Mono Headset Wireless Head-band Office/Call center Black, Titanium:

Jabra Engage 55 is ideal for hybrid workers who spend most of their day on calls or virtual meetings. With a lightweight, comfortable design for all-day wear, outstanding wireless range and robust DECT Level C security, it’s the perfect headset for hybrid working.

Short summary description Jabra Engage 55 - USB-A MS Mono Headset Wireless Head-band Office/Call center Black, Titanium:

Jabra Engage 55 - USB-A MS Mono, Wireless, Office/Call center, 2.01 oz (57 g), Headset, Black, Titanium

Long summary description Jabra Engage 55 - USB-A MS Mono Headset Wireless Head-band Office/Call center Black, Titanium:

Jabra Engage 55 - USB-A MS Mono. Product type: Headset. Connectivity technology: Wireless. Recommended usage: Office/Call center. Wireless range: 5905.5" (150 m). Weight: 2.01 oz (57 g). Product color: Black, Titanium

Reasons to buy
Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.