Jabra logo

Jabra 7599-842-109 headphones/headset Wired & Wireless Head-band Calls/Music Bluetooth Black

Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
194945
Info modified on:
14 Aug 2024, 22:18:45
Bullet Points Jabra 7599-842-109 headphones/headset Wired & Wireless Head-band Calls/Music Bluetooth Black:
  • - Crystal-clear sound for outstanding calls and music, with world-class speakers and HD Voice
  • - Reduce noise and interruptions with active noise-cancellation and integrated busylight
  • - The freedom to move with dual Bluetooth® connectivity to two devices and a range of 30 m from your connected device
  • - All-day comfort from leather-feel ear cushions and on-the-ear design
  • - Works with all leading Unified Communication platforms, and is optimised for Skype for Business, Cisco and more
Long product name Jabra 7599-842-109 headphones/headset Wired & Wireless Head-band Calls/Music Bluetooth Black:

Jabra Evolve 75 SE - MS Stereo

Jabra 7599-842-109 headphones/headset Wired & Wireless Head-band Calls/Music Bluetooth Black:

The Evolve 75 is a wireless headset with superior active noise-cancellation and integrated busylight to enhance your productivity. Dual connectivity to two Bluetooth® devices allows you to take calls and listen to music from the same headset, giving you extra freedom to move 30m away from your smartphone and/or PC.

Engineered for concentration in the office, the Evolve 75 is a wireless premium headset for professionals who want to avoid disruptive noise – and need mobility around the workspace. Move up to 30m away from your connected device, all-day comfort, an integrated busylight and certified for Skype for Business, Cisco and more.

Short summary description Jabra 7599-842-109 headphones/headset Wired & Wireless Head-band Calls/Music Bluetooth Black:

Jabra 7599-842-109, Wired & Wireless, Calls/Music, 20 - 20000 Hz, 6.24 oz (177 g), Headset, Black

Long summary description Jabra 7599-842-109 headphones/headset Wired & Wireless Head-band Calls/Music Bluetooth Black:

Jabra 7599-842-109. Product type: Headset. Connectivity technology: Wired & Wireless, Bluetooth. Recommended usage: Calls/Music. Headphone frequency: 20 - 20000 Hz. Wireless range: 1181.1" (30 m). Weight: 6.24 oz (177 g). Product color: Black

Reasons to buy
Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.