location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Jabra 14201-61 USB cable USB 2.0 USB A Micro-USB A Black, Red

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Jabra Check ‘Jabra’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
14201-61
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
14201-61 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5706991019490 show
Category:
Cable used to connect to a USB port, which are found in desktop computers, laptops and other electronic devices.
USB Cables Check ‘Jabra’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Jabra: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 119416
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 18:48:39
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Jabra 14201-61 USB cable USB 2.0 USB A Micro-USB A Black, Red
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - USB A Straight Male
  • - Micro-USB A Straight Male
  • - USB 2.0
  • - Black, Red
Long product name Jabra 14201-61 USB cable USB 2.0 USB A Micro-USB A Black, Red :
The short editorial description of Jabra 14201-61 USB cable USB 2.0 USB A Micro-USB A Black, Red

Jabra Evolve 65 USB Cable
More>>>
Short summary description Jabra 14201-61 USB cable USB 2.0 USB A Micro-USB A Black, Red:
This short summary of the Jabra 14201-61 USB cable USB 2.0 USB A Micro-USB A Black, Red data-sheet is auto-generated and uses the product title and the first six key specs.

Jabra 14201-61, USB A, Micro-USB A, USB 2.0, Black, Red

Long summary description Jabra 14201-61 USB cable USB 2.0 USB A Micro-USB A Black, Red:
This is an auto-generated long summary of Jabra 14201-61 USB cable USB 2.0 USB A Micro-USB A Black, Red based on the first three specs of the first five spec groups.

Jabra 14201-61. Connector 1: USB A, Connector 2: Micro-USB A, USB version: USB 2.0, Product color: Black, Red

Features
USB version *
USB 2.0
Connector 1 *
USB A
Connector 2 *
Micro-USB A
Connector 1 gender *
Male
Connector 2 gender *
Male
Connector 1 form factor
Straight
Connector 2 form factor
Straight
Product color *
Black, Red
Cable color
Red
Compatible products
Jabra Evolve 65
Packaging data
Package width
6.3" (160 mm)
Packaging data
Package depth
3.54" (90 mm)
Package height
0.591" (15 mm)
Package weight
1.76 oz (50 g)
Logistics data
Quantity per master (outer) case
160 pc(s)
Master (outer) case width
15.2" (385 mm)
Master (outer) case length
11.8" (299 mm)
Master (outer) case height
8.27" (210 mm)
Master (outer) case weight
12 lbs (5.45 kg)
Harmonized System (HS) code
84733080
Country of origin
China
Country Distributor
Nederland 5 distributor(s)
España 2 distributor(s)
France 2 distributor(s)
Magyarország 1 distributor(s)
Italia 1 distributor(s)
Sverige 3 distributor(s)
United Kingdom 7 distributor(s)
Deutschland 4 distributor(s)
Switzerland 2 distributor(s)
Polska 2 distributor(s)
Suomi 2 distributor(s)
Australia 2 distributor(s)
Worldwide 1 distributor(s)
Belgium 3 distributor(s)
Österreich 1 distributor(s)
Slovenia 1 distributor(s)
Hrvatska 1 distributor(s)
România 1 distributor(s)
Czech Republic 1 distributor(s)
Danmark 1 distributor(s)
United States 1 distributor(s)
Portugal 1 distributor(s)
New Zealand 1 distributor(s)