location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Jabra 14101-72 headphone pillow Black 2 pc(s)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Jabra Check ‘Jabra’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Jabra Engage Ear Cushions – 1 pair for Stereo headset
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
14101-72 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5706991021745 show
Category:
Headphone pillow is the part of headphones, which designed to improve sound quality and for more comfortable wearing of the headphones.
Headphone Pillows Check ‘Jabra’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Jabra: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 109733
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 30 Sep 2023 10:09:52
The date of the most recent change of the data-sheet in Icecat's system
Long product name Jabra 14101-72 headphone pillow Black 2 pc(s) :
The short editorial description of Jabra 14101-72 headphone pillow Black 2 pc(s)

Jabra Engage Ear Cushions – 1 pair for Stereo headset
More>>>
Jabra 14101-72 headphone pillow Black 2 pc(s):
The official marketing text of Jabra 14101-72 headphone pillow Black 2 pc(s) as supplied by the manufacturer

Black leatherette ear cushions for the Jabra Engage 55, Engage 65 or Jabra Engage 75.

Short summary description Jabra 14101-72 headphone pillow Black 2 pc(s):
This short summary of the Jabra 14101-72 headphone pillow Black 2 pc(s) data-sheet is auto-generated and uses the product title and the first six key specs.

Jabra 14101-72, 2 pc(s), China, 12 pc(s), 3.73 lbs (1.69 kg), 11.2" (285 mm), 14.9" (379 mm)

Long summary description Jabra 14101-72 headphone pillow Black 2 pc(s):
This is an auto-generated long summary of Jabra 14101-72 headphone pillow Black 2 pc(s) based on the first three specs of the first five spec groups.

Jabra 14101-72. Quantity per pack: 2 pc(s). Country of origin: China, Quantity per master (outer) case: 12 pc(s), Master (outer) case weight: 3.73 lbs (1.69 kg)

Technical details
Product color
Black
Compatibility
Jabra Engage 65 Stereo, Jabra Engage 75 Stereo
Package depth
6.3" (160 mm)
Package height
0.394" (10 mm)
Package width
8.86" (225 mm)
Package weight
2.82 oz (80 g)
Quantity
1
Packaging content
Quantity per pack
2 pc(s)
Logistics data
Country of origin
China
Quantity per master (outer) case
12 pc(s)
Master (outer) case weight
3.73 lbs (1.69 kg)
Master (outer) case length
11.2" (285 mm)
Master (outer) case width
14.9" (379 mm)
Master (outer) case height
6.61" (168 mm)
Harmonized System (HS) code
85189000
Country Distributor
Nederland 4 distributor(s)
Portugal 2 distributor(s)
España 3 distributor(s)
France 2 distributor(s)
Magyarország 2 distributor(s)
Italia 2 distributor(s)
United Kingdom 5 distributor(s)
Danmark 3 distributor(s)
Deutschland 3 distributor(s)
Switzerland 2 distributor(s)
Polska 1 distributor(s)
Australia 3 distributor(s)
Worldwide 1 distributor(s)
Belgium 3 distributor(s)
Österreich 1 distributor(s)
United States 1 distributor(s)
New Zealand 1 distributor(s)
México 1 distributor(s)