Jabra logo

Jabra Halo Free Headset Wireless In-ear Sports Bluetooth White

Brand:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
46516
Info modified on:
10 Aug 2024, 08:58:11
Bullet Points Jabra Halo Free Headset Wireless In-ear Sports Bluetooth White:
  • - GN Group – pioneers in sound, from wireless headphones to hearing aids
  • - Siri and Google now with one-touch activation button
  • - Three different wearing styles for a perfect fit
  • - Water resistant for life on the go and in any environment
  • - Wireless calls or music with 8mm speakers for rich bass and crisp tones
  • - Amazing sound
  • - Lock-in, stay-in earbud design
  • - Siri® and Google Now™ with one touch
  • - Wind and water resistant
Guarantee:
One-year limited warranty
Long product name Jabra Halo Free Headset Wireless In-ear Sports Bluetooth White:

Jabra Halo Free White

Jabra Halo Free Headset Wireless In-ear Sports Bluetooth White:

Jabra Halo Free are Bluetooth® headphones that stay in place throughout the day – whatever you are doing.

Short summary description Jabra Halo Free Headset Wireless In-ear Sports Bluetooth White:

Jabra Halo Free, Wireless, Sports, 20 - 20000 Hz, 0.6 oz (17 g), Headset, White

Long summary description Jabra Halo Free Headset Wireless In-ear Sports Bluetooth White:

Jabra Halo Free. Product type: Headset. Connectivity technology: Wireless, Bluetooth. Recommended usage: Sports. Headphone frequency: 20 - 20000 Hz. Wireless range: 393.7" (10 m). Weight: 0.6 oz (17 g). Product color: White

Reasons to buy
Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.