location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Jabra 0473-279 headphone pillow Foam Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Jabra Check ‘Jabra’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Standard Leatherette Cushion
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
0473-279 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0706487001409 show
Category:
Headphone pillow is the part of headphones, which designed to improve sound quality and for more comfortable wearing of the headphones.
Headphone Pillows Check ‘Jabra’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Jabra: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 191321
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 30 Sep 2023 10:09:04
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Jabra 0473-279 headphone pillow Foam Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Diameter: 1.77" (4.5 cm)
  • - Foam
  • - Black
Long product name Jabra 0473-279 headphone pillow Foam Black :
The short editorial description of Jabra 0473-279 headphone pillow Foam Black

Standard Leatherette Cushion
More>>>
Jabra 0473-279 headphone pillow Foam Black:
The official marketing text of Jabra 0473-279 headphone pillow Foam Black as supplied by the manufacturer

Leather ear cushions for Jabra GN2100 and Jabra GN9120. Pack contains 1 ear cushion.

Short summary description Jabra 0473-279 headphone pillow Foam Black:
This short summary of the Jabra 0473-279 headphone pillow Foam Black data-sheet is auto-generated and uses the product title and the first six key specs.

Jabra 0473-279, 1.77" (4.5 cm), Foam, China

Long summary description Jabra 0473-279 headphone pillow Foam Black:
This is an auto-generated long summary of Jabra 0473-279 headphone pillow Foam Black based on the first three specs of the first five spec groups.

Jabra 0473-279. Diameter: 1.77" (4.5 cm). Material: Foam. Country of origin: China

Weight & dimensions
Diameter
1.77" (4.5 cm)
Technical details
Product color
Black
Compatibility
Jabra GN2100 Jabra GN9120
Package depth
1.97" (50 mm)
Package height
3.94" (100 mm)
Technical details
Package width
1.97" (50 mm)
Package weight
0.705 oz (20 g)
Material
Material
Foam
Logistics data
Country of origin
China
Harmonized System (HS) code
85189000
Brand Image Article code product Stock Price from
Jabra 14101-41 headphone pillow Faux leather, Leather Black 2 pc(s) Jabra 14101-41 headphone pillow Faux leather, Leather Black 2 pc(s)
(show image)
14101-41 Leather Ear Cushion, EVOLVE 80 0.00
(excl. VAT)
0 (incl. VAT)
Jabra 14101-38 headphone pillow Foam Black 10 pc(s) Jabra 14101-38 headphone pillow Foam Black 10 pc(s)
(show image)
14101-38 Foam Ear Cushion - BIZ 2300 0.00
(excl. VAT)
0 (incl. VAT)
Jabra 14101-37 headphone pillow Leather Black 10 pc(s) Jabra 14101-37 headphone pillow Leather Black 10 pc(s)
(show image)
14101-37 Jabra BIZ 2300 Leather Ear Cushion 0.00
(excl. VAT)
0 (incl. VAT)
Jabra 14101-29 headphone pillow Black 10 pc(s) Jabra 14101-29 headphone pillow Black 10 pc(s)
(show image)
14101-29 Ear Cushions,UC VOICE 750,BLK 0.00
(excl. VAT)
0 (incl. VAT)
Jabra 0400-139 headphone pillow Black Jabra 0400-139 headphone pillow Black
(show image)
0400-139 Small Earplate w_ Foam cover 0.00
(excl. VAT)
0 (incl. VAT)
Jabra 14101-02 headphone pillow Leather Black 10 pc(s) Jabra 14101-02 headphone pillow Leather Black 10 pc(s)
(show image)
14101-02 10 king size leather_ Jabra GN2000 0.00
(excl. VAT)
0 (incl. VAT)
Jabra 0440-149 headphone pillow Leather Black 1 pc(s) Jabra 0440-149 headphone pillow Leather Black 1 pc(s)
(show image)
0440-149 GN 2100 King Size Ear Kit 0.00
(excl. VAT)
0 (incl. VAT)
Jabra 416638 headphone pillow Foam Black 25 pc(s) Jabra 416638 headphone pillow Foam Black 25 pc(s)
(show image)
416638 416638 0.00
(excl. VAT)
0 (incl. VAT)
Jabra 14101-04 headphone pillow Foam Black 10 pc(s) Jabra 14101-04 headphone pillow Foam Black 10 pc(s)
(show image)
14101-04 10 foam ear cushions Jabra GN2000 0.00
(excl. VAT)
0 (incl. VAT)
Jabra 0440-339 headphone pillow Black 1 pc(s) Jabra 0440-339 headphone pillow Black 1 pc(s)
(show image)
0440-339 Earhook complete GN 9120 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 5 distributor(s)
Portugal 2 distributor(s)
España 3 distributor(s)
France 2 distributor(s)
Magyarország 2 distributor(s)
Italia 2 distributor(s)
Sverige 4 distributor(s)
United Kingdom 7 distributor(s)
Danmark 4 distributor(s)
Deutschland 3 distributor(s)
Norway 1 distributor(s)
Switzerland 2 distributor(s)
Polska 2 distributor(s)
Suomi 2 distributor(s)
Australia 3 distributor(s)
Worldwide 1 distributor(s)
Belgium 3 distributor(s)
Österreich 1 distributor(s)
Hrvatska 1 distributor(s)
România 1 distributor(s)
Czech Republic 1 distributor(s)
United States 1 distributor(s)
New Zealand 1 distributor(s)
México 1 distributor(s)