location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

ITB AMCHPFCUB signage display mount 71" Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ITB Check ‘ITB’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
AMCHPFCUB
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
AMCHPFCUB
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ITB: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 6647
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points ITB AMCHPFCUB signage display mount 71" Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Portable floor stand Maximum weight capacity: 198.4 lbs (90 kg) Black
  • - Maximum screen size: 71"
  • - Mounting type: Floor
  • - Minimum VESA mount: 31.5 x 15.7" (800 x 400 mm) Maximum VESA mount: 31.5 x 15.7" (800 x 400 mm)
  • - Height adjustment
More>>>
Short summary description ITB AMCHPFCUB signage display mount 71" Black:
This short summary of the ITB AMCHPFCUB signage display mount 71" Black data-sheet is auto-generated and uses the product title and the first six key specs.

ITB AMCHPFCUB, 198.4 lbs (90 kg), 42", 71", 31.5 x 15.7" (800 x 400 mm), 31.5 x 15.7" (800 x 400 mm), 47.2 - 70.9" (1200 - 1800 mm)

Long summary description ITB AMCHPFCUB signage display mount 71" Black:
This is an auto-generated long summary of ITB AMCHPFCUB signage display mount 71" Black based on the first three specs of the first five spec groups.

ITB AMCHPFCUB. Maximum weight capacity: 198.4 lbs (90 kg), Minimum screen size: 42", Maximum screen size: 71", Minimum VESA mount: 31.5 x 15.7" (800 x 400 mm), Maximum VESA mount: 31.5 x 15.7" (800 x 400 mm). Height adjustment range: 47.2 - 70.9" (1200 - 1800 mm), Tilt angle range: -15 - 15°. Product color: Black