iStorage logo

iStorage datAshur SSD USB flash drive 60 GB USB Type-A 3.2 Gen 1 (3.1 Gen 1) Black

Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
30318
Info modified on:
17 Sept 2024, 13:23:30
End of life date:
01 Sept 2024
Short summary description iStorage datAshur SSD USB flash drive 60 GB USB Type-A 3.2 Gen 1 (3.1 Gen 1) Black:

iStorage datAshur SSD, 60 GB, USB Type-A, 3.2 Gen 1 (3.1 Gen 1), 195 MB/s, Sleeve, Black

Long summary description iStorage datAshur SSD USB flash drive 60 GB USB Type-A 3.2 Gen 1 (3.1 Gen 1) Black:

iStorage datAshur SSD. Capacity: 60 GB, Device interface: USB Type-A, USB version: 3.2 Gen 1 (3.1 Gen 1), Read speed: 195 MB/s, Write speed: 162 MB/s. Form factor: Sleeve. Keypad integrated, Password protection. Weight: 1.62 oz (46 g). Product color: Black

Video
Specs
Similar products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.