location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

iStarUSA WS-2070B rack cabinet 20U Freestanding rack Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
iStarUSA Check ‘iStarUSA’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
WS-2070B
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
WS-2070B
Category:
A type of metal shelf which contains servers and other different networking equipment
Rack Cabinets Check ‘iStarUSA’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by iStarUSA: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 7596
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points iStarUSA WS-2070B rack cabinet 20U Freestanding rack Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 20U Freestanding rack 661.4 lbs (300 kg)
  • - Aluminum, SPCC
  • - Black
Long product name iStarUSA WS-2070B rack cabinet 20U Freestanding rack Black :
The short editorial description of iStarUSA WS-2070B rack cabinet 20U Freestanding rack Black

20U 700mm Depth Audio/Video Rackmount Cabinet
More>>>
Short summary description iStarUSA WS-2070B rack cabinet 20U Freestanding rack Black:
This short summary of the iStarUSA WS-2070B rack cabinet 20U Freestanding rack Black data-sheet is auto-generated and uses the product title and the first six key specs.

iStarUSA WS-2070B, Freestanding rack, 20U, 661.4 lbs (300 kg), Black

Long summary description iStarUSA WS-2070B rack cabinet 20U Freestanding rack Black:
This is an auto-generated long summary of iStarUSA WS-2070B rack cabinet 20U Freestanding rack Black based on the first three specs of the first five spec groups.

iStarUSA WS-2070B. Type: Freestanding rack, Rack capacity: 20U, Maximum weight capacity: 661.4 lbs (300 kg), Product color: Black