iStarUSA TC-250PD3 network switch component Power supply

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
38796
Info modified on:
21 Oct 2022, 10:32:10
Long product name iStarUSA TC-250PD3 network switch component Power supply:

TC-250PD3, 250W, ATX12V

Short summary description iStarUSA TC-250PD3 network switch component Power supply:

iStarUSA TC-250PD3, Power supply, Silver, Over current, Over voltage, Short circuit, 100000 h, 250 W, 115 - 230 V

Long summary description iStarUSA TC-250PD3 network switch component Power supply:

iStarUSA TC-250PD3. Product type: Power supply, Product color: Silver, Power protection features: Over current, Over voltage, Short circuit. Total power: 250 W, AC input voltage: 115 - 230 V, AC input frequency: 50 - 60 Hz. Width: 6" (152.4 mm), Depth: 4" (101.6 mm), Height: 3.4" (86.4 mm)

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.