location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

iStarUSA RP-HDD2.5 drive bay panel Metallic

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
iStarUSA Check ‘iStarUSA’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
RP-HDD2.5
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
RP-HDD2.5 show
Show alternative article codes used in the online market place
Category:
A drive bay is a standard area for adding hardware to a computer. Most drive bays are fixed to the inside of a case, but some can be removed.
Drive Bay Panels Check ‘iStarUSA’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by iStarUSA: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 36776
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Aug 2024 10:11:02
The date of the most recent change of the data-sheet in Icecat's system
Long product name iStarUSA RP-HDD2.5 drive bay panel Metallic :
The short editorial description of iStarUSA RP-HDD2.5 drive bay panel Metallic

2.5"/3.5" Hard Drive Mounting Bracket
More>>>
Short summary description iStarUSA RP-HDD2.5 drive bay panel Metallic:
This short summary of the iStarUSA RP-HDD2.5 drive bay panel Metallic data-sheet is auto-generated and uses the product title and the first six key specs.

iStarUSA RP-HDD2.5, Metallic, Metal, 4.3" (109.2 mm), 0.902" (22.9 mm), 0.598" (15.2 mm)

Long summary description iStarUSA RP-HDD2.5 drive bay panel Metallic:
This is an auto-generated long summary of iStarUSA RP-HDD2.5 drive bay panel Metallic based on the first three specs of the first five spec groups.

iStarUSA RP-HDD2.5. Product color: Metallic, Material: Metal. Width: 4.3" (109.2 mm), Depth: 0.902" (22.9 mm), Height: 0.598" (15.2 mm)