iStarUSA RP-2HDD2535 computer case part

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
38752
Info modified on:
10 Aug 2024, 08:13:26
Long product name iStarUSA RP-2HDD2535 computer case part:

5.25" Drive Bay Cage for 3.5" and 2.5" Hard Drives

Short summary description iStarUSA RP-2HDD2535 computer case part:

iStarUSA RP-2HDD2535, Metal, 5.6" (142.2 mm), 6.7" (170.2 mm), 1.6" (40.6 mm)

Long summary description iStarUSA RP-2HDD2535 computer case part:

iStarUSA RP-2HDD2535. Material: Metal. Width: 5.6" (142.2 mm), Depth: 6.7" (170.2 mm), Height: 1.6" (40.6 mm)

We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.