location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

iSkin CERULEAN F1 Headset Wireless

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
iSkin Check ‘iSkin’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CERULEAN F1
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CRF1-BK
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by iSkin: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 5895
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 18 Nov 2019 14:07:22
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points iSkin CERULEAN F1 Headset Wireless
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Headset
  • - Wireless 2.0+EDR 393.7" (10 m)
  • - 110 dB
  • - Lithium Polymer (LiPo)
Long product name iSkin CERULEAN F1 Headset Wireless :
The short editorial description of iSkin CERULEAN F1 Headset Wireless

CERULEAN F1, BT 2.0
More>>>
Short summary description iSkin CERULEAN F1 Headset Wireless:
This short summary of the iSkin CERULEAN F1 Headset Wireless data-sheet is auto-generated and uses the product title and the first six key specs.

iSkin CERULEAN F1, Wireless, 1.23 oz (35 g), Headset

Long summary description iSkin CERULEAN F1 Headset Wireless:
This is an auto-generated long summary of iSkin CERULEAN F1 Headset Wireless based on the first three specs of the first five spec groups.

iSkin CERULEAN F1. Product type: Headset. Connectivity technology: Wireless, Wireless range: 393.7" (10 m). Weight: 1.23 oz (35 g)

Source Testseek summary Average rating
Reviews
Updated:
2011-09-15 01:18:17
Uk has collected 6 expert reviews for iSkin CERULEAN F1 Headset Wireless and the average expert rating is 68 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
68%
Source Review comments Score
theregister.co.uk
Updated:
2011-09-15 01:18:17
The Cerulean set-up comprises a wireless Bluetooth stereo headset that ditches the usual headphones in favour of a pair of cable-connected earpieces that look like regular Bluetooth phone headsets. Thats the F1 - the TX is the tiny transmitter that p...
Bottom line Wireless iPod earphones, VoIP headset, mobile phone accessory - iSkins neat Cerulean set is all of these at once, without the compromises so many multi-function devices make. The stylings great - the sound quality even better. The best A2DP accessor...
90%
trustedreviews.com
Updated:
2011-09-15 01:17:53
There's something so right about wireless technology. After all, who wants to be tethered to an Ethernet cable to browse the Internet or get up from the sofa to change channel on the TV? The same should apply to headphones and MP3 players, but in practice...
Bottom line In short, the Cerulean F1s are a mixed bag. For Bluetooth headphones they're relatively discreet, they're comfortable to wear, and sound quality isn't bad, despite a complete lack of bass.Had the headset function worked as it should I'd consider giving th...
60%
ilounge.com
Updated:
2011-09-15 01:17:58
iSkin Cerulean F1 Wireless Stereo Bluetooth Earphones Today, we’re reviewing three different Cerulean wireless product packages. First, there’s Cerulean F1 ($130), a Bluetooth 2.0 stereo wireless headset and microphone accessory...
60%
mymac.com
Updated:
2011-09-15 01:18:02
iSkin Cerulean TX+RXPrice: $149.99iSkin RX (available alone by the end of the summer)Price: $89.99 Company: iSkinWhen you hear “iSkin” I bet you think iPod cases. That’s what I used to think. However, iSkin has now entered the Bluetooth...
80%
mp3.com
Updated:
2011-09-15 01:18:08
The iSkin Cerulean F1 Wireless Bluetooth Headphones offer a low-profile design and stereo sound while eliminating the cord between you and your device. They can be paired with more than one device at a time.
Good The iSkin Cerulean F1 Wireless Bluetooth Headphones offer a low-profile design and stereo sound while eliminating the cord between you and your device. They can be paired with more than one device at a time.
Bad Thanks to horrible call quality, the Cerulean F1 is pretty much useless as a cell phone headset. Not all users will find the headphones comfortable, and you need to purchase a separate transmitter for use with the iPod. Audio quality for music is unimp...
Bottom line If you already own a Bluetooth-capable music device and like the headset-like design, the iSkin Cerulean F1 is an OK choice for cutting the cord between you and your player. However, the cost of the headphones plus the necessary transmitter add-on for...
60%