iRobot logo

iRobot Roomba 870 robot vacuum Bagless Gray, Silver

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
25531
Info modified on:
21 Oct 2022, 10:14:32
Long product name iRobot Roomba 870 robot vacuum Bagless Gray, Silver:

Roomba 870, 3.8kg

Short summary description iRobot Roomba 870 robot vacuum Bagless Gray, Silver:

iRobot Roomba 870, Bagless, Gray, Silver, Round, 120 m², 13.8" (35 cm), 3.62" (92 mm)

Long summary description iRobot Roomba 870 robot vacuum Bagless Gray, Silver:

iRobot Roomba 870. Dust container type: Bagless, Product color: Gray, Silver, Shape: Round. Battery life: 120 m². Diameter: 13.8" (35 cm), Height: 3.62" (92 mm), Weight: 8.38 lbs (3.8 kg). Package width: 5.51" (140 mm), Package depth: 20.5" (520 mm), Package height: 16.5" (420 mm). Battery life: 3 h

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.