location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

iON Air Pro Lite Point and Shoot Digital Camera action sports camera 5 MP Full HD CMOS Wi-Fi 4.59 oz (130 g)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
iON Check ‘iON’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Air Pro Lite Point and Shoot Digital Camera
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
1014
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4897042190112
Category:
Cameras in a hard protective cover used for action sports such as skiing or skateboarding.
Action Sports Cameras Check ‘iON’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by iON: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 44191
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Aug 2018 15:52:51
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points iON Air Pro Lite Point and Shoot Digital Camera action sports camera 5 MP Full HD CMOS Wi-Fi 4.59 oz (130 g)
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Full HD 1920 x 1080 pixels 60 fps
  • - CMOS 5 MP
  • - Built-in microphone
  • - MicroSD (TransFlash), microSDHC
  • - Wi-Fi
  • - 2.5 h
Long product name iON Air Pro Lite Point and Shoot Digital Camera action sports camera 5 MP Full HD CMOS Wi-Fi 4.59 oz (130 g) :
The short editorial description of iON Air Pro Lite Point and Shoot Digital Camera action sports camera 5 MP Full HD CMOS Wi-Fi 4.59 oz (130 g)

5MP CMOS, FHD Video, 170˚ FOV, Wi-Fi, 130g
More>>>
Short summary description iON Air Pro Lite Point and Shoot Digital Camera action sports camera 5 MP Full HD CMOS Wi-Fi 4.59 oz (130 g):
This short summary of the iON Air Pro Lite Point and Shoot Digital Camera action sports camera 5 MP Full HD CMOS Wi-Fi 4.59 oz (130 g) data-sheet is auto-generated and uses the product title and the first six key specs.

iON Air Pro Lite Point and Shoot Digital Camera, Full HD, CMOS, 5 MP, 60 fps, Wi-Fi, 4.59 oz (130 g)

Long summary description iON Air Pro Lite Point and Shoot Digital Camera action sports camera 5 MP Full HD CMOS Wi-Fi 4.59 oz (130 g):
This is an auto-generated long summary of iON Air Pro Lite Point and Shoot Digital Camera action sports camera 5 MP Full HD CMOS Wi-Fi 4.59 oz (130 g) based on the first three specs of the first five spec groups.

iON Air Pro Lite Point and Shoot Digital Camera. HD type: Full HD, Maximum video resolution: 1920 x 1080 pixels, Maximum frame rate: 60 fps. Sensor type: CMOS, Total megapixels: 5 MP. Lens type: Wide-angle, Field of view (FOV) angle: 170°. Storage media: Memory card, Compatible memory cards: MicroSD (TransFlash), microSDHC. Product color: Black, Blue, Protection features: Water resistant, Waterproof, Waterproof up to: 393.7" (10 m)