location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Iomega HARDDISK 250GB 7200RPM USB 2.0 external hard drive

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Iomega Check ‘Iomega’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HARDDISK 250GB 7200RPM USB 2.0
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
IOHDD250U
Category:
Stand-alone magnetic disk, optical disc or solid state drive that plugs into the computer typically via USB, although eSATA and FireWire are also used. Used for storing and retrieving digital information.
External Hard Drives Check ‘Iomega’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Iomega: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 39390
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 04:34:44
The date of the most recent change of the data-sheet in Icecat's system
Guarantee: 2 years.
Long product name Iomega HARDDISK 250GB 7200RPM USB 2.0 external hard drive :
The short editorial description of Iomega HARDDISK 250GB 7200RPM USB 2.0 external hard drive

Iomega 250GB USB 2.0 Desktop Hard Drive
More>>>
Iomega HARDDISK 250GB 7200RPM USB 2.0 external hard drive:
The official marketing text of Iomega HARDDISK 250GB 7200RPM USB 2.0 external hard drive as supplied by the manufacturer

Flexible - with 7,200 RPM it’s perfect for storing high-resolution digital images, MP3s, digital video/audio editing, databases and CAD/CAM industrial sized projects.

Expand - add life and give breathing room to your Notebooks, Macs, PCs and Server.

Secure - Iomega Automatic Backup and Symantec Norton Ghost software included.

Extra memory hassle-free.

Contents:
250GB USB 2.0 Desktop Hard Drive, USB Cable, power supply, Quick Installation Guide, Start Up welcome kit including Iomega Automatic Backup (PC/Mac) and Symantec Norton Ghost 2003 (PC) software.

Short summary description Iomega HARDDISK 250GB 7200RPM USB 2.0 external hard drive:
This short summary of the Iomega HARDDISK 250GB 7200RPM USB 2.0 external hard drive data-sheet is auto-generated and uses the product title and the first six key specs.

Iomega HARDDISK 250GB 7200RPM USB 2.0, 250 GB, 2.0, 7200 RPM

Long summary description Iomega HARDDISK 250GB 7200RPM USB 2.0 external hard drive:
This is an auto-generated long summary of Iomega HARDDISK 250GB 7200RPM USB 2.0 external hard drive based on the first three specs of the first five spec groups.

Iomega HARDDISK 250GB 7200RPM USB 2.0. HDD capacity: 250 GB. USB version: 2.0. HDD speed: 7200 RPM