location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Iomega StorCenter Pro NAS ix4-200R Rack (1U) 352

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Iomega Check ‘Iomega’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
StorCenter Pro NAS ix4-200R
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
34543
Category:
Multifunctional data storage servers that allow you to store huge amounts of data. Connect your storage server directly to your own PC or share it with your local area network, so anybody in your home/office can use it. You can even connect it to the internet and share your data securely with friends or colleagues at a remote office via a VPN connection or if you would wish to do so you could even share your data with the whole world via ftp (provided your server supports this).
NAS & Storage Servers Check ‘Iomega’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Iomega: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 61406
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Iomega StorCenter Pro NAS ix4-200R Rack (1U) 352
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Rack (1U)
  • - Total installed storage capacity: 4 TB
  • - 352 3.2 GHz
  • - 1 DDR2
Guarantee: 3 years
Long product name Iomega StorCenter Pro NAS ix4-200R Rack (1U) 352 :
The short editorial description of Iomega StorCenter Pro NAS ix4-200R Rack (1U) 352

StorCenter Pro NAS ix4-200R 4TB (4 x 1TB SATA-II)
More>>>
Iomega StorCenter Pro NAS ix4-200R Rack (1U) 352:
The official marketing text of Iomega StorCenter Pro NAS ix4-200R Rack (1U) 352 as supplied by the manufacturer

Affordable rackmout network storage for small to medium-sized businesses or remote offices

Introducing the Iomega® StorCenter™ Pro ix4-200r, the ideal NAS rackmount server for small to medium businesses and remote offices. Built on EMC’s world-class enterprise storage functionality, the StorCenter Pro ix4-200r offers easy file sharing, iSCSI block-level access, fast data throughput, and advanced data protection features.

- Reliable – Advanced RAID technology (RAID 5, RAID 10, JBOD), hot-swap drives, automatic rebuild and UPS support offer the highest level of data protection
- VMware® certified - HCL certified iSCSI and NAS (NFS) storage for VMware ESX server 3
- Feature-rich – Windows Active Directory support, remote access and management, folder quotas, and IP security camera support
- Cross-platform functionality – Simultaneous iSCSI block- and file-level access; supports PC, Mac® and Linux® clients

Short summary description Iomega StorCenter Pro NAS ix4-200R Rack (1U) 352:
This short summary of the Iomega StorCenter Pro NAS ix4-200R Rack (1U) 352 data-sheet is auto-generated and uses the product title and the first six key specs.

Iomega StorCenter Pro NAS ix4-200R, Rack (1U), 352, 4 TB

Long summary description Iomega StorCenter Pro NAS ix4-200R Rack (1U) 352:
This is an auto-generated long summary of Iomega StorCenter Pro NAS ix4-200R Rack (1U) 352 based on the first three specs of the first five spec groups.

Iomega StorCenter Pro NAS ix4-200R. Total installed storage capacity: 4 TB, Storage drive capacity: 1 TB, Storage drive interface: Serial ATA II. Processor manufacturer: Intel, Processor frequency: 3.2 GHz, Processor cache: 0.512 MB. Internal memory: 1 GB, Internal memory type: DDR2. Compliance industry standards: IEEE 802.3, IEEE 802.3u, Supported network protocols: CIFS/SMB, NFS, AFP, Windows Rally, Bonjour, FTP, HTTP, SNMP, Maximum data transfer rate: 1000 Mbit/s. Chassis type: Rack (1U)

Storage
Storage drive capacity *
1 TB
Storage drive interface *
Serial ATA II
HDD speed
7200 RPM
RAID levels
10
Total installed storage capacity *
4 TB
Number of storage drives installed *
4
Processor
Processor manufacturer *
Intel
Processor model *
352
Processor frequency *
3.2 GHz
Processor cores
1
Processor threads
1
Processor cache
0.512 MB
Bus type
FSB
CPU multiplier (bus/core ratio)
24
ECC supported by processor
No
FSB Parity
No
Physical Address Extension (PAE)
32 bit
Processing Die size
81 mm²
Processor cache type
L2
Processor codename
Cedarmill
Processor core voltage (AC)
1.25 - 1.325 V
Processor front side bus
533 MHz
Processor lithography
65 nm
Processor operating modes
64-bit
Processor package size
37.5 x 37.5 mm
Processor socket
LGA 775 (Socket T)
Tcase
69.2 °C
Thermal Design Power (TDP)
86 W
Memory
Internal memory type
DDR2
Internal memory *
1 GB
Network
Compliance industry standards
IEEE 802.3, IEEE 802.3u
Supported network protocols
CIFS/SMB, NFS, AFP, Windows Rally, Bonjour, FTP, HTTP, SNMP
Maximum data transfer rate
1000 Mbit/s
Ports & interfaces
USB 2.0 ports quantity
3
Ethernet LAN (RJ-45) ports *
1
Design
Chassis type *
Rack (1U)
Processor special features
Embedded options available
Yes
Enhanced Intel SpeedStep Technology
No
Execute Disable Bit
Yes
Idle States
No
Intel 64
Yes
Intel Demand Based Switching
No
Intel Enhanced Halt State
No
Intel Trusted Execution Technology
No
Intel Virtualization Technology (VT-x)
No
Intel® AES New Instructions (Intel® AES-NI)
No
Intel® Hyper Threading Technology (Intel® HT Technology)
No
Intel® Turbo Boost Technology
No
Number of Processing Die Transistors
188 M
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Operating relative humidity (H-H)
20 - 85%
Storage temperature (T-T)
-10 - 60 °C
Storage relative humidity (H-H)
20 - 90%
Other features
Power requirements
100-240 VAC
Compatible operating systems
Microsoft Windows Server, XP Home/XP Professional/XP Professional x64; Windows Vista Home Basic/Home Premium/Business/Ultimate Mac OS X 10.3 + Linux: Ubuntu 7.10, Fedora 8, Fedora 7, Fedora Core 6/5, Red Hat Enterprise Linux 5 Desktop/Workstation, Red Hat Enterprise Linux 4 Desktop/Workstation, OpenSUSE 10.3, Debian 4
Networking features
Gigabit
Processor ARK ID
27129
Source Testseek summary Average rating
Reviews
Updated:
2011-09-27 12:06:58
Uk has collected 1 expert review for Iomega StorCenter Pro NAS ix4-200R Rack (1U) 352 and the rating is 41 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
41%
Country Distributor
United Kingdom 1 distributor(s)