location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Iomega Home Media Silver Series Hard Drive - 250GB - 5400rpm - Ext. external hard drive

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Iomega Check ‘Iomega’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Home Media
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Silver Series Hard Drive - 250GB - 5400rpm - Ext.
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
33745
Category:
Stand-alone magnetic disk, optical disc or solid state drive that plugs into the computer typically via USB, although eSATA and FireWire are also used. Used for storing and retrieving digital information.
External Hard Drives Check ‘Iomega’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Iomega: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 19822
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 09:53:54
The date of the most recent change of the data-sheet in Icecat's system
Long product name Iomega Home Media Silver Series Hard Drive - 250GB - 5400rpm - Ext. external hard drive :
The short editorial description of Iomega Home Media Silver Series Hard Drive - 250GB - 5400rpm - Ext. external hard drive

Silver Series Hard Drive - 250GB - 5400rpm - Ext.
More>>>
Iomega Home Media Silver Series Hard Drive - 250GB - 5400rpm - Ext. external hard drive:
The official marketing text of Iomega Home Media Silver Series Hard Drive - 250GB - 5400rpm - Ext. external hard drive as supplied by the manufacturer

The pocket-sized 250GB USB-powered Iomega Portable Hard Drive requires no external power supply - just plug it in and go. And with the Drop Shock feature, the Iomega Portable Hard Drive is rugged and flexible enough to safely store large amounts of data in even the toughest travel environments. Also includes EMC Retrospect Express software to protect all your files. At a capacity of 250GB, this is a great travel companion that lets you take your files, photos and music anywhere.

Short summary description Iomega Home Media Silver Series Hard Drive - 250GB - 5400rpm - Ext. external hard drive:
This short summary of the Iomega Home Media Silver Series Hard Drive - 250GB - 5400rpm - Ext. external hard drive data-sheet is auto-generated and uses the product title and the first six key specs.

Iomega Home Media Silver Series Hard Drive - 250GB - 5400rpm - Ext., 250 GB, 2.0, 5400 RPM

Long summary description Iomega Home Media Silver Series Hard Drive - 250GB - 5400rpm - Ext. external hard drive:
This is an auto-generated long summary of Iomega Home Media Silver Series Hard Drive - 250GB - 5400rpm - Ext. external hard drive based on the first three specs of the first five spec groups.

Iomega Home Media Silver Series Hard Drive - 250GB - 5400rpm - Ext.. HDD capacity: 250 GB. USB version: 2.0. HDD speed: 5400 RPM

Hard drive
HDD capacity *
250 GB
HDD speed *
5400 RPM
Type
HDD
Ports & interfaces
USB connector *
USB
USB version *
2.0
Features
Plug and Play
Yes
Other features
Dimensions (W x D x H) (imperial)
2.30 x 5.08 x 0.50"
Internal
No
Quick start guide
Yes
Drive device, transfer rate
60 MB/s
Brand Image Article code product Stock Price from
Iomega Home Media Desktop Hard Drive - 500GB - 7200rpm - Ext. external hard drive Silver Iomega Home Media Desktop Hard Drive - 500GB - 7200rpm - Ext. external hard drive Silver
(show image)
33654 Desktop Hard Drive - 500GB - 7200rpm - Ext. 0.00
(excl. VAT)
0 (incl. VAT)
Iomega Professional Series Hard Drive - 500GB - 7200rpm - Ext. external hard drive Silver Iomega Professional Series Hard Drive - 500GB - 7200rpm - Ext. external hard drive Silver
(show image)
33656 Professional Series Hard Drive - 500GB - 7200rpm - Ext. 0.00
(excl. VAT)
0 (incl. VAT)