location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Iomega Zip® 100MB Disk 10-Pack PC/Mac® Zip disk

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Iomega Check ‘Iomega’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Zip® 100MB Disk 10-Pack PC/Mac®
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
32645 show
Show alternative article codes used in the online market place
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Iomega: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 90175
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Guarantee: 5 years
Long product name Iomega Zip® 100MB Disk 10-Pack PC/Mac® Zip disk :
The short editorial description of Iomega Zip® 100MB Disk 10-Pack PC/Mac® Zip disk

Zip Disk 100MB 10pk MAC PC
More>>>
Iomega Zip® 100MB Disk 10-Pack PC/Mac® Zip disk:
The official marketing text of Iomega Zip® 100MB Disk 10-Pack PC/Mac® Zip disk as supplied by the manufacturer

Ten robust 100MB Zip disks.

Dual format: compatible with both Mac and PC.

Read/write with Zip 100MB and Zip 250MB drives and read only with Zip 750MB drives.

Short summary description Iomega Zip® 100MB Disk 10-Pack PC/Mac® Zip disk:
This short summary of the Iomega Zip® 100MB Disk 10-Pack PC/Mac® Zip disk data-sheet is auto-generated and uses the product title and the first six key specs.

Iomega Zip® 100MB Disk 10-Pack PC/Mac®, Zip disk, 29.4 oz (833 g), 4.53 x 14.8 x 8.86" (115 x 375 x 225 mm)

Long summary description Iomega Zip® 100MB Disk 10-Pack PC/Mac® Zip disk:
This is an auto-generated long summary of Iomega Zip® 100MB Disk 10-Pack PC/Mac® Zip disk based on the first three specs of the first five spec groups.

Iomega Zip® 100MB Disk 10-Pack PC/Mac®. Product type: Zip disk. Weight: 29.4 oz (833 g). Dimensions (WxDxH): 4.53 x 14.8 x 8.86" (115 x 375 x 225 mm)

Performance
Product type *
Zip disk
Weight & dimensions
Weight
29.4 oz (833 g)
Technical details
Storage capacity
100 MB
Other features
Dimensions (WxDxH)
4.53 x 14.8 x 8.86" (115 x 375 x 225 mm)
Brand Image Article code product Stock Price from
Bernoulli

Bernoulli Zip disk 250Mb DOS/MAC (10)
(show image)
32643 Zip disk 250Mb DOS/MAC (10) 0.00
(excl. VAT)
0 (incl. VAT)
Bernoulli

Bernoulli Zip disk 250Mb DOS/MAC (3)
(show image)
32706 Zip disk 250Mb DOS/MAC (3) 0.00
(excl. VAT)
0 (incl. VAT)
Iomega ZIP Disk 100MB PC color 6pk 0.1 GB Iomega ZIP Disk 100MB PC color 6pk 0.1 GB
(show image)
30127 ZIP Disk 100MB PC color 6pk 0.00
(excl. VAT)
0 (incl. VAT)
Iomega Zip Disk 100MB 3.5" PC 10pk 0.1 GB Iomega Zip Disk 100MB 3.5" PC 10pk 0.1 GB
(show image)
11074 Zip Disk 100MB 3.5" PC 10pk 0.00
(excl. VAT)
0 (incl. VAT)
Iomega Zip Disk 100MB 3.5" Mac 10pk 0.1 GB Iomega Zip Disk 100MB 3.5" Mac 10pk 0.1 GB
(show image)
11075 Zip Disk 100MB 3.5" Mac 10pk 0.00
(excl. VAT)
0 (incl. VAT)
Iomega ZIP DISKETTE 100MB 6PK Zip disk 0.1 GB Iomega ZIP DISKETTE 100MB 6PK Zip disk 0.1 GB
(show image)
30128 ZIP DISKETTE 100MB 6PK 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)