location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Intel Storage Server SSR212MC2 Rack (2U)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Intel Check ‘Intel’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Storage Server SSR212MC2
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SSR212MC2R
Category:
Multifunctional data storage servers that allow you to store huge amounts of data. Connect your storage server directly to your own PC or share it with your local area network, so anybody in your home/office can use it. You can even connect it to the internet and share your data securely with friends or colleagues at a remote office via a VPN connection or if you would wish to do so you could even share your data with the whole world via ftp (provided your server supports this).
NAS & Storage Servers Check ‘Intel’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Intel: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 18581
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Long product name Intel Storage Server SSR212MC2 Rack (2U) :
The short editorial description of Intel Storage Server SSR212MC2 Rack (2U)

Storage Server SSR212MC2R. 2u, 12 3 ½” SAS/SATA HDD Intel® Storage Server SSR212MC2chassis with RAID controller. Includes chassis, backplane, 10 fans, 850W power supply, Intel® Server Board 5000PSLSAS and Intel® RAID Controller SRCSAS144E with Battery Backup Unit AXXIBBU1.
More>>>
Short summary description Intel Storage Server SSR212MC2 Rack (2U):
This short summary of the Intel Storage Server SSR212MC2 Rack (2U) data-sheet is auto-generated and uses the product title and the first six key specs.

Intel Storage Server SSR212MC2, Rack (2U)

Long summary description Intel Storage Server SSR212MC2 Rack (2U):
This is an auto-generated long summary of Intel Storage Server SSR212MC2 Rack (2U) based on the first three specs of the first five spec groups.

Intel Storage Server SSR212MC2. Storage drive interface: Serial ATA, Storage drive size: 3.5", RAID levels: 1, 5, 10, 50. Chassis type: Rack (2U). Weight: 44.1 lbs (20 kg). Dimensions (WxDxH): 17.6 x 27.8 x 3.46" (447 x 707 x 87.9 mm)

Brand Image Article code product Stock Price from
Intel

Intel Storage Server SSR212MC2 Rack (2U)
(show image)
SSR212MC2RNA Storage Server SSR212MC2 0.00
(excl. VAT)
0 (incl. VAT)
Intel

Intel Storage Server SSR212MC2 Rack (2U)
(show image)
SSR212MC2NA Storage Server SSR212MC2 0.00
(excl. VAT)
0 (incl. VAT)
Intel

Intel Storage Server SSR212MC2 Rack (2U)
(show image)
SSR212MC2 Storage Server SSR212MC2 0.00
(excl. VAT)
0 (incl. VAT)