location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Intel D865GBF motherboard Socket 478 ATX

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Intel Check ‘Intel’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
D865GBF
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
D865GBF show
Show alternative article codes used in the online market place
Category:
The motherboard or mainboard is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. The standard form factor (size) for motherboards is ATX, you need at least a midi-tower to fit one of those in. Micro-ATX motherboards are often more complete and have more onboard devices, like a video board and fit in smaller cases, but are generally less expandable.
Motherboards Check ‘Intel’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Intel: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 99427
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Intel D865GBF motherboard Socket 478 ATX
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Socket 478
  • - ATX 6.1 channels
  • - 4 Maximum internal memory: 4 GB
  • - 32 Mbit
Guarantee: 3 year
Long product name Intel D865GBF motherboard Socket 478 ATX :
The short editorial description of Intel D865GBF motherboard Socket 478 ATX

D865GBF - Intel 865G, DDR 400/333/266 MHz, Intel/AMI BIOS
More>>>
Short summary description Intel D865GBF motherboard Socket 478 ATX:
This short summary of the Intel D865GBF motherboard Socket 478 ATX data-sheet is auto-generated and uses the product title and the first six key specs.

Intel D865GBF, Socket 478, 4 GB, 266,333,400 MHz, Gigabit Ethernet, ATX, 6.1 channels

Long summary description Intel D865GBF motherboard Socket 478 ATX:
This is an auto-generated long summary of Intel D865GBF motherboard Socket 478 ATX based on the first three specs of the first five spec groups.

Intel D865GBF. Processor socket: Socket 478. Maximum internal memory: 4 GB, Supported memory clock speeds: 266,333,400 MHz. Networking features: Gigabit Ethernet. Motherboard form factor: ATX, Audio output channels: 6.1 channels, Power source type: ATX. BIOS memory size: 32 Mbit

Source Testseek summary Average rating
Reviews
Updated:
2011-09-14 23:52:59
Uk has collected 1 expert review for Intel D865GBF motherboard Socket 478 ATX but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Source Review comments Score
hothardware.com
Updated:
2011-09-14 23:52:56
Intel D865GBF 865G Motherboard Review Springdale Goes Mainstream, With Graphics By: Chris Angelini and Dave Altavilla May 21st, 2003 Weve come to know Intel as a conservative company, generally unwilling to take precarious risks on unproven technology. Ye...
0%