location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Intel Pentium 820 processor 2.8 GHz 2 MB L2 Box

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Intel Check ‘Intel’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Pentium
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
D
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
820
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
BX80551PG280FT2
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5032037006590 show
Category:
The Central Processing Unit (CPU) or (micro) processor is the part of a computer where most calculations take place. In terms of computing power, the processor is the most important element of a computer system, so the performance of a computer is highly dependant on the performance of the processor. For quite some time the performance of a processor has been determined by the number of MHz the clock speed was, but nowadays clock speed doesn't have so much to do with the speed of the processor anymore. One of the best ways to compare different kinds of processors, is to look up benchmarks on the internet. Please be careful to buy a processor that is compatible with your motherboard, i.e. fits in the right socket.
Processors Check ‘Intel’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Intel: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 31448
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 30 Mar 2023 20:30:09
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Intel Pentium 820 processor 2.8 GHz 2 MB L2 Box
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Intel® Pentium® D 820 2.8 GHz
  • - 2 MB L2 LGA 775 (Socket T)
  • - Processor cores: 2 90 nm 64-bit 95 W
  • - Box Cooler included
Long product name Intel Pentium 820 processor 2.8 GHz 2 MB L2 Box :
The short editorial description of Intel Pentium 820 processor 2.8 GHz 2 MB L2 Box

Pentium D Processor 820 (2M Cache, 2.80 GHz, 800 MHz FSB)
More>>>
Short summary description Intel Pentium 820 processor 2.8 GHz 2 MB L2 Box:
This short summary of the Intel Pentium 820 processor 2.8 GHz 2 MB L2 Box data-sheet is auto-generated and uses the product title and the first six key specs.

Intel Pentium 820, Intel® Pentium® D, LGA 775 (Socket T), 90 nm, Intel, 2.8 GHz, 64-bit

Long summary description Intel Pentium 820 processor 2.8 GHz 2 MB L2 Box:
This is an auto-generated long summary of Intel Pentium 820 processor 2.8 GHz 2 MB L2 Box based on the first three specs of the first five spec groups.

Intel Pentium 820. Processor family: Intel® Pentium® D, Processor socket: LGA 775 (Socket T), Processor lithography: 90 nm. Market segment: Desktop, Number of Processing Die Transistors: 230 M, Processing Die size: 206 mm². Package type: Retail box. Processor package size: 37.5 x 37.5 mm

Source Testseek summary Average rating
Reviews
Updated:
2018-08-23 14:03:16
Uk has collected 17 expert reviews for Intel Pentium 820 processor 2.8 GHz 2 MB L2 Box and the average expert rating is 60 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
60%
Source Review comments Score
techradar.com
Updated:
2018-08-23 14:03:15
Adequate dual-core performance at an affordable price? Thatll be the Pentium D 820.It may be produced using relatively ancient 90nm manufacturing technology and based on Intels soon-to-be-extinct Netburst architecture which lacks many fancy features...
Good Affordable, Performance better than you might think...
Bad Not good for high-end gaming...
Bottom line Adequate dual-core performance at an affordable price? Thatll be the Pentium D 820.It may be produced using relatively ancient 90nm manufacturing technology and based on Intels soon-to-be-extinct Netburst architecture which lacks many fancy features...
70%
impulsegamer.com
Updated:
2018-08-23 14:03:15
Andrew B9.1The next wave of processors is finally here and Intels Pentium D 820 dual-core processor will definitely set the benchmark for the next generation of central processing units (CPUs). Intel considers their Pentium D 820 CPU one of their ent...
Bottom line In conclusion, the Intel Pentium D 820 dual processor is an extremely impressive work horse that thrives on multitask operations A dual-core processor is indeed the future of computing and although this processor cannot keep up with the current market...
0%
tbreak.ae
Updated:
2018-08-23 14:03:15
Today we take a look at Intel’s Dual Core solution that comes in the name of Pentium-D. With us, we have the 820 which is the lowest-end dual core CPU from Intel clocking at 2.8GHz and has its Hyper-Threading and CPU Throttling features disabled. Wh...
Bottom line Looking at the benchmarks on previous pages, we see the Pentium D 820 performing very well in Video Encoding and 3D rendering. It also performs quite well in multi tasking which is what most of us do nowadays so the low scores in single everyday applic...
0%
goodgearguide.com.au
Updated:
2018-08-23 14:03:15
Intel is offering its Pentium D range of dual-core processors at speeds beginning at 2.8GHz (the Pentium D 820). Each chip comes with 1MB of cache per core, 64-bit instructions and has a frontside bus speed of 800MHz. Some versions of the processor als...
50%
HEXUS.net
Updated:
2018-08-23 14:03:16
Intel Pentium 4 670 and Pentium D 820 Another month passes and another couple of processors are released by either Intel or AMD. The last two months have been rather busy on the CPU front. Both rivals launched their own dual-core, consumer-level CPUs...
Bottom line What are the lessons to be taken away from the launch of two new Intel CPUs?. Taking the Pentium 4 670 first, its 3.8GHz clock speed, single-core design, and high power requirements when under load make it the last of a dying breed. Performance-wise...
0%
Behardware.com
Updated:
2018-08-23 14:03:15
Dealing with current news means that we rarely have the opportunity to review old products and of course a comparison between the most recent products and those that came out several years ago can get a little problematic. But we’ve decided to push th...
0%
techgage.com
Updated:
2018-08-23 14:03:15
It wasnt too long ago that we were all asking the question, "Should I go dual core?" Times have proven that dual core is the future and has clear benefits, which turned that question into, "Which dual core should I get?" Even if you are buying the lo...
Bottom line The 820 D proved to be a great CPU, especially given its cost. For $175US, you can have a great dual core cpu in your rig. I compared the 820 D to my Venice 3200+, which cost $270 when it was new. Just a year later, you get twice the power for less m...
0%
Cdrinfo.com
Updated:
2018-08-23 14:03:15
Although Intel manufactures a wide range of products, it is best known for its processors. And certainly, anyone who has used a computer has heard of Intel. So well skip the preliminaries and shoot straight into the review. :-) Some time back, we had...
Bottom line Overall performance with the D 820 is good. In most tests, it reported better performance than the P4 650. These were mainly CPU benchmark tests with SiSoft Sandra, PCMark05 or Prime95. But in games, the P4 650 reported higher framerates. However, if...
0%
hardwareunboxed.com
Updated:
2018-08-23 14:03:15
Intel now has so many different processor series to choose from it makes buying the right one a difficult job. The current LGA775 platform supports a number of processors featuring different clock speeds, front side bus speeds, cache and cores. The bas...
Bottom line The gaming performance of the dual-core Pentium D 820 is nothing spectacular, as these games are not designed to take advantage of this processor feature. Therefore, the dual-core Pentium processor was no faster than its slightly higher clocked single-...
0%
HardCOREware.net
Updated:
2018-08-23 14:03:15
Four no More After using the "Pentium 4" name for almost 5 years, Intel has finally introduced a new "Pentium". And no, its not the Pentium 5. Its the Pentium D, supporting Dual processor cores on a single CPU die. Try not to be confused by the "Cele...
0%
hardwareheaven.com
Updated:
2018-08-23 14:03:15
As mentioned earlier in the article we were not originally going to compare the 820 to the FX57/X2/EE due to the latter chips being much more expensive than the Pentium D however what was an afterthought was well worth including in the end. It is clear...
0%
legitreviews.com
Updated:
2018-08-23 14:03:15
Two months ago, after almost a year of hype, dual core processors made their general public debut. With the release of Intel's Pentium D 840, those who could afford the best of the best finally saw the benefits that dual core processors bring to th...
Bottom line The Pentium D 820 is a great processor for those who like to multitask but who are also on a budget. It would not be my first choice for gaming, but if you are in the market for a fairly inexpensive, general processor, the Pentium D would be a great c...
0%
pcper.com
Updated:
2018-08-23 14:03:15
The Pentium D Lineup Though we have already reviewed the first dual core Intel processor a while back in our Intel Pentium Extreme Edition 840 review, the real story may be these little puppies we are looking at today. The Pentium D processor line i...
Bottom line If you run only single threaded applications and only one application at a time, then that should tell you exactly what processor you need: the fastest single core CPU Intel or AMD make. But that isn’t always the case for most users. I would...
0%
xbitlabs.com
Updated:
2018-08-23 14:03:15
The launch of dual-core AMD Athlon 64 X2 and Intel Pentium D/Intel Pentium Extreme Edition processors gave way to endless debates on numerous web-sites and hardware forums. Although these CPUs are not available in retail yet, the violent discussions of...
Bottom line In this review we tried to compare the processors from the mainstream pricing segment of the today’s CPU market. The situation here changed when Intel announced its dual-core Pentium D processors. The lowest model in this family working at 2.8GHz co...
0%
hothardware.com
Updated:
2018-08-23 14:03:15
In recent months, the race between the two major industry playersto bring dual-core processing to the masses has heated up.On April 4th, Intel delivered its first dual-core Pentium offering in the form of the Intel Pentium Extreme Edition 840. AMD was soo...
0%
extremetech.com
Updated:
2018-08-23 14:03:15
Preview: Today Intel launches the Pentium D line and the Pentium 4 Model 670. Model 820 of the D line is a 2.8GHz dual-core processor with a startlingly low price, and the P4 670 clocks at 3.8GHz. Can cheap dual-core Pentiums slow AMDs momentum?...
0%