location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Integral INFD8GBCRYPTOMACUF USB flash drive 8 GB USB Type-A 2.0 White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Integral Check ‘Integral’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
INFD8GBCRYPTOMACUF
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
INFD8GBCRYPTOMACUF
Category:
Also known as a USB stick or a USB pen, these are small devices with a USB connector which can be connected to a computer or other electronic device and used to store data.
USB Flash Drives Check ‘Integral’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Integral: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 6779
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 04 Nov 2019
Product end of life date
Bullet Points Integral INFD8GBCRYPTOMACUF USB flash drive 8 GB USB Type-A 2.0 White
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 8 GB USB Type-A 2.0
  • - White
  • - Password protection
Guarantee: 2 Years
Long product name Integral INFD8GBCRYPTOMACUF USB flash drive 8 GB USB Type-A 2.0 White :
The short editorial description of Integral INFD8GBCRYPTOMACUF USB flash drive 8 GB USB Type-A 2.0 White

USB 2.0 Crypto Drive Mac Edition 8GB with AES Security
More>>>
Integral INFD8GBCRYPTOMACUF USB flash drive 8 GB USB Type-A 2.0 White:
The official marketing text of Integral INFD8GBCRYPTOMACUF USB flash drive 8 GB USB Type-A 2.0 White as supplied by the manufacturer

The Integral Crypto Drive Mac® Edition offers Premium AES 256-bit security and is the most secure and durable of all Integral USB Flash Drives available. FIPS 197 approved.

The Integral Crypto Drive Mac® Edition is one of the most secure USB Flash Drives available today.

Sensitive data stored on the Crypto Drive cannot be compromised in the event of the loss or theft of the Flash Drive.

With its rugged design, military level security and intelligent software, the Crypto Drive Mac® Edition is the ideal choice for secure data storage on Macintosh computers.

Unique ID (optional) - The USB Flash Drive can be personalised with a designated company identifying name or number. This will allow a Network Administrator to block access to unrecognised USBs for security purposes, whilst allowing the Integral USB Flash Drive to function as the ‘official' company drive.

- Military Level Security - AES 256 bit hardware encryption. Mandatory encryption of all files (100% privacy).
- FIPS 197 Approved - Certificate No. 1137.
- Secure Entry - Data cannot be accessed or removed without the correct high strength 6-16 character password.
- Brute-force Password Attack Protection - Data will be automatically erased after 6 failed access attempts and Drive reset.
- Personal ID Function (optional) - Contact details can be added so that Drive can be returned, whilst confidential data remains secure.
- Zero Footprint - No software installation required.
- Rugged Waterproof* Design - Steel inner casing and rubberised outer casing, designed to protect the data if dropped, crushed, submerged in water, or subjected to break-in.
- Easy To Use - Pre-loaded with a multilingual user interface.
- Cap stores on key chain when Drive is in use.
- LED read/write light.
* Up to 4 ft. water; conforms to IEC 60529 IPX8.

Short summary description Integral INFD8GBCRYPTOMACUF USB flash drive 8 GB USB Type-A 2.0 White:
This short summary of the Integral INFD8GBCRYPTOMACUF USB flash drive 8 GB USB Type-A 2.0 White data-sheet is auto-generated and uses the product title and the first six key specs.

Integral INFD8GBCRYPTOMACUF, 8 GB, USB Type-A, 2.0, Password protection, White

Long summary description Integral INFD8GBCRYPTOMACUF USB flash drive 8 GB USB Type-A 2.0 White:
This is an auto-generated long summary of Integral INFD8GBCRYPTOMACUF USB flash drive 8 GB USB Type-A 2.0 White based on the first three specs of the first five spec groups.

Integral INFD8GBCRYPTOMACUF. Capacity: 8 GB, Device interface: USB Type-A, USB version: 2.0. Password protection. Product color: White

Performance
Capacity *
8 GB
Device interface *
USB Type-A
USB version *
2.0
Plug and Play
Yes
Compatible operating systems
Mac OSX v10.0 +
Design
Product color *
White
Security
Password protection
Yes
Operational conditions
Operating temperature (T-T)
0 - 60 °C
Packaging data
Package length
0.709" (1.8 cm)
Package width
4.13" (105 mm)
Package height
6.69" (170 mm)
Other features
Link/Act LED
Yes
Waterproof
Yes
Brand Image Article code product Stock Price from
Integral INFD2GBCRYPTOMACUF USB flash drive 2 GB USB Type-A 2.0 White Integral INFD2GBCRYPTOMACUF USB flash drive 2 GB USB Type-A 2.0 White
(show image)
INFD2GBCRYPTOMACUF INFD2GBCRYPTOMACUF 0.00
(excl. VAT)
0 (incl. VAT)
Integral INFD32GBCRYPTOMACUF USB flash drive 32 GB USB Type-A 2.0 White Integral INFD32GBCRYPTOMACUF USB flash drive 32 GB USB Type-A 2.0 White
(show image)
INFD32GBCRYPTOMACUF INFD32GBCRYPTOMACUF 0.00
(excl. VAT)
0 (incl. VAT)
Integral INFD16GBCRYPTOMACUF USB flash drive 16 GB USB Type-A 2.0 White Integral INFD16GBCRYPTOMACUF USB flash drive 16 GB USB Type-A 2.0 White
(show image)
INFD16GBCRYPTOMACUF INFD16GBCRYPTOMACUF 0.00
(excl. VAT)
0 (incl. VAT)
Integral INFD4GBCRYPTOMACUF USB flash drive 4 GB USB Type-A 2.0 White Integral INFD4GBCRYPTOMACUF USB flash drive 4 GB USB Type-A 2.0 White
(show image)
INFD4GBCRYPTOMACUF INFD4GBCRYPTOMACUF 0.00
(excl. VAT)
0 (incl. VAT)