location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

InLine 26611Y-M2 laptop accessory Laptop power tip

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
InLine Check ‘InLine’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
26611Y-M2
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
26611Y-M2
Category:
Accessories used with laptops (small computers) such as cases.
Laptop Accessories Check ‘InLine’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by InLine: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 3211
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points InLine 26611Y-M2 laptop accessory Laptop power tip
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Colour: white_x000D_
  • - Model / Voltage: M2 / 16V_x000D_
  • - Tip size: 5.5 x 2.5 x 12mm_x000D_
  • - fit for models: IBM, Lenovo: 16V/3.36A, 16V/3.5A, 16V/4.5A
Long product name InLine 26611Y-M2 laptop accessory Laptop power tip :
The short editorial description of InLine 26611Y-M2 laptop accessory Laptop power tip

Switch Plug M2 (16V) for Universal Power Supply 90W / 120W white
More>>>
Short summary description InLine 26611Y-M2 laptop accessory Laptop power tip:
This short summary of the InLine 26611Y-M2 laptop accessory Laptop power tip data-sheet is auto-generated and uses the product title and the first six key specs.

InLine 26611Y-M2, Laptop power tip, White

Long summary description InLine 26611Y-M2 laptop accessory Laptop power tip:
This is an auto-generated long summary of InLine 26611Y-M2 laptop accessory Laptop power tip based on the first three specs of the first five spec groups.

InLine 26611Y-M2. Product type: Laptop power tip, Product color: White