InFocus logo

InFocus PRJ-EXTARM-04 projector mount accessory Black

Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
41876
Info modified on:
26 Apr 2021, 15:24:07
End of life date:
01 Jan 2015
Guarantee:
90 days
Long product name InFocus PRJ-EXTARM-04 projector mount accessory Black:

Adjustable Ceiling Mount Extension Arm: 18-24", up to 22.7kg

Short summary description InFocus PRJ-EXTARM-04 projector mount accessory Black:

InFocus PRJ-EXTARM-04, PRJ-MNT-UNIV, Black, 50 lbs (22.7 kg), 1.5" (38.1 mm), 1.9" (48.3 mm), 5 lbs (2.27 kg)

Long summary description InFocus PRJ-EXTARM-04 projector mount accessory Black:

InFocus PRJ-EXTARM-04. Compatibility: PRJ-MNT-UNIV, Product color: Black, Maximum weight capacity: 50 lbs (22.7 kg). Width: 1.5" (38.1 mm), Depth: 1.9" (48.3 mm), Weight: 5 lbs (2.27 kg). Package width: 3" (76.2 mm), Package depth: 3" (76.2 mm), Package height: 24" (609.6 mm)

Specs
Recommended products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.