location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

InFocus IN3118HD data projector Standard throw projector 3600 ANSI lumens DLP 1080p (1920x1080) Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
InFocus Check ‘InFocus’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
IN3118HD
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
IN3118HD show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0778889439265 show
Category:
Use a beamer to project the images from your notebook, computer, DVD-player, video recorder or other device with a compatible connector on the wall or a specially-designed projection screen. With a device like this, giving professional, clear presentations is easy. Or make your own home cinema!
Data Projectors Check ‘InFocus’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by InFocus: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 27171
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 01 Jan 2015
Product end of life date
Bullet Points InFocus IN3118HD data projector Standard throw projector 3600 ANSI lumens DLP 1080p (1920x1080) Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Standard throw projector Black
  • - DLP 3600 ANSI lumens
  • - Lamp 3000 h
  • - 1080p (1920x1080) 16:9 3000:1
  • - Number of colors: 16.78 million colors
  • - Focus: Manual
  • - Ethernet LAN
  • - Built-in speaker(s) 5 W
Guarantee: 2 years
Long product name InFocus IN3118HD data projector Standard throw projector 3600 ANSI lumens DLP 1080p (1920x1080) Black :
The short editorial description of InFocus IN3118HD data projector Standard throw projector 3600 ANSI lumens DLP 1080p (1920x1080) Black

1920 x 1080px, 3600 lm, 3000:1, 16.7M, 5W, HDMI/VGA/RJ45, 3.7kg, Black
More>>>
Short summary description InFocus IN3118HD data projector Standard throw projector 3600 ANSI lumens DLP 1080p (1920x1080) Black:
This short summary of the InFocus IN3118HD data projector Standard throw projector 3600 ANSI lumens DLP 1080p (1920x1080) Black data-sheet is auto-generated and uses the product title and the first six key specs.

InFocus IN3118HD, 3600 ANSI lumens, DLP, 1080p (1920x1080), 3000:1, 16:9, 4:3, 16:9, 16:10

Long summary description InFocus IN3118HD data projector Standard throw projector 3600 ANSI lumens DLP 1080p (1920x1080) Black:
This is an auto-generated long summary of InFocus IN3118HD data projector Standard throw projector 3600 ANSI lumens DLP 1080p (1920x1080) Black based on the first three specs of the first five spec groups.

InFocus IN3118HD. Projector brightness: 3600 ANSI lumens, Projection technology: DLP, Projector native resolution: 1080p (1920x1080). Light source type: Lamp, Service life of light source: 3000 h, Service life of light source (economic mode): 4000 h. Focus: Manual, Zoom ratio: 1.2:1, Throw ratio: 1.6 - 1.92:1. Analog signal format system: NTSC, PAL, SECAM, Supported video modes: 1080i, 1080p, 480i, 480p, 576i, 576p, 720p. Serial interface type: RS-232

Source Testseek summary Average rating
Reviews
Updated:
2014-04-08 04:59:44
Uk has collected 8 expert reviews for InFocus IN3118HD data projector Standard throw projector 3600 ANSI lumens DLP 1080p (1920x1080) Black and the average expert rating is 77 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
77%
Source Review comments Score
whathifi.com
Updated:
2014-04-08 04:59:31
The InFocus IN3118HD is one of few projectors we've tested recently that is made specifically for use in the classroom or office: but don't let that put you off. The Oregon-based projector brand aims to bring a home cinema standard of high-def picture to...
Good Clear and bright image, Smooth motion, Enjoyable viewing experience, Backlit remote...
Bad No 3D, Lacks the detail definition and black levels of the class leader...
Bottom line We're pleasantly surprised and impressed with the IN3118HD. Don't let that ‘office' label deter you: this is a talented projector that stands confidently alongside its class rivals. See all our projector Best Buys Follow whathifi.com on Twitter Join...
80%
Country Distributor
United Kingdom 1 distributor(s)