location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Infoblox IB-MAIN-WCON-50K-21 warranty/support extension 1 year(s)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Infoblox Check ‘Infoblox’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
IB-MAIN-WCON-50K-21
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
IB-MAIN-WCON-50K-21
Category:
Extending the warranty & support beyond that offered by the manufacturer/retailer, so that the purchase is covered for a longer period of time.
Warranty & Support Extensions Check ‘Infoblox’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Infoblox: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 8908
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Infoblox IB-MAIN-WCON-50K-21 warranty/support extension 1 year(s)
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 1 year(s)
  • - Service time (hours x days): 24x7
  • - Response time: 1 h
Guarantee:
Long product name Infoblox IB-MAIN-WCON-50K-21 warranty/support extension 1 year(s) :
The short editorial description of Infoblox IB-MAIN-WCON-50K-21 warranty/support extension 1 year(s)

1 Year Premium Maint for IB WinCon, 50K additional IP, L3+, 7x24, NBD
More>>>
Short summary description Infoblox IB-MAIN-WCON-50K-21 warranty/support extension 1 year(s):
This short summary of the Infoblox IB-MAIN-WCON-50K-21 warranty/support extension 1 year(s) data-sheet is auto-generated and uses the product title and the first six key specs.

Infoblox IB-MAIN-WCON-50K-21, 1 year(s), 24x7, Next Business Day (NBD)

Long summary description Infoblox IB-MAIN-WCON-50K-21 warranty/support extension 1 year(s):
This is an auto-generated long summary of Infoblox IB-MAIN-WCON-50K-21 warranty/support extension 1 year(s) based on the first three specs of the first five spec groups.

Infoblox IB-MAIN-WCON-50K-21. Number of years: 1 year(s), Service time (hours x days): 24x7, Response time: 1 h, Next Business Day (NBD)