Product Brochure/Datasheet
(0.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
- - Cat5
- - Power over Ethernet (PoE)
- - Black
Long product name Infinias S-PCON-PS PoE adapter 48 V
:
2x RJ-45, 48Vdc, 20W, 0.5A, LED, Black
The short editorial description of Infinias S-PCON-PS PoE adapter 48 V
2x RJ-45, 48Vdc, 20W, 0.5A, LED, Black
More>>>
Short summary description Infinias S-PCON-PS PoE adapter 48 V:
This short summary of the Infinias S-PCON-PS PoE adapter 48 V data-sheet is auto-generated and uses the product title and the first six key specs.
Infinias S-PCON-PS, Cat5, Black, Power, CE, UL, cUL, RoHS, 48 V, 20 W
Long summary description Infinias S-PCON-PS PoE adapter 48 V:
This is an auto-generated long summary of Infinias S-PCON-PS PoE adapter 48 V based on the first three specs of the first five spec groups.
Infinias S-PCON-PS. Cable types supported: Cat5. Product color: Black, LED indicators: Power, Certification: CE, UL, cUL, RoHS. Power over Ethernet (PoE) voltage: 48 V, Output power: 20 W, AC adapter input voltage: 100 - 250 V. Weight: 4.23 oz (120 g), Dimensions (WxDxH): 3.94 x 2.44 x 1.34" (100 x 62 x 34 mm)