Infineon logo

Infineon DDR2 2GB 667MHz CL5 memory module

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
3662
Info modified on:
07 Mar 2024, 15:34:52
Long product name Infineon DDR2 2GB 667MHz CL5 memory module:

Aeneon DDR2 2GB 667MHz CL5

Short summary description Infineon DDR2 2GB 667MHz CL5 memory module:

Infineon DDR2 2GB 667MHz CL5, 2 GB, DDR2, 667 MHz

Long summary description Infineon DDR2 2GB 667MHz CL5 memory module:

Infineon DDR2 2GB 667MHz CL5. Internal memory: 2 GB, Internal memory type: DDR2, Memory clock speed: 667 MHz

We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.