location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

iiyama G-MASTER computer monitor 24" 1920 x 1080 pixels Full HD LED Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
iiyama Check ‘iiyama’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
G-MASTER
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
G-MASTER
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
G2445HSU-B1
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4948570122738
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘iiyama’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by iiyama: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 62517
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 May 2024 16:04:21
The date of the most recent change of the data-sheet in Icecat's system
EU Energy Label (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
iiyama G2445HSU-B1 user manual (4.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (1.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
EU Product Fiche (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points iiyama G-MASTER computer monitor 24" 1920 x 1080 pixels Full HD LED Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - FREESYNC™ TECHNOLOGY
  • - BLACK TUNER
  • - IPS TECHNOLOGY
Long product name iiyama G-MASTER computer monitor 24" 1920 x 1080 pixels Full HD LED Black :
The short editorial description of iiyama G-MASTER computer monitor 24" 1920 x 1080 pixels Full HD LED Black

24", IPS, 1920 x 1080 @100Hz, 16:9, 250 cd/m², 1300:1, HDMI x1, DisplayPort x1, USB x2, HDCP, Headphone connector, 538.5 x 397 x 192.5mm, 3kg, Black
More>>>
iiyama G-MASTER computer monitor 24" 1920 x 1080 pixels Full HD LED Black:
The official marketing text of iiyama G-MASTER computer monitor 24" 1920 x 1080 pixels Full HD LED Black as supplied by the manufacturer

Get ahead with the G2445HSU with IPS Panel Technology and 1ms MPRT

Indulge in exceptional gaming excellence with the 24" G2445HSU monitor. This display boasts cutting-edge IPS panel technology, a 100Hz refresh rate, and an ultra-swift 1ms MPRT response time. Elevate your gaming adventure to the next level, thanks to FreeSync Technology and the Black Tuner function, ensuring crystal-clear visibility even in the darkest scenes.

1MS
Fast response time is key to ultra-smooth gaming. It reduces ghosting and blurring providing the user with an improved graphic performance.

IPS TECHNOLOGY
Covering 100% of the sRGB colour range, this IPS panel provides outstanding colour accuracy and wider viewing angles guaranteeing high-fidelity, vivid battleground scenes.

FREESYNC™ TECHNOLOGY
AMD FreeSync™ technology puts an end to choppy gameplay and broken frames with fluid, artifact-free performance at virtually any framerate.

BLACK TUNER
The users can adjust the brightness and the dark shades with the Black Tuner, giving greater viewing performance in shadowed areas and helping to spot the enemy earlier.

Short summary description iiyama G-MASTER computer monitor 24" 1920 x 1080 pixels Full HD LED Black:
This short summary of the iiyama G-MASTER computer monitor 24" 1920 x 1080 pixels Full HD LED Black data-sheet is auto-generated and uses the product title and the first six key specs.

iiyama G-MASTER , 24", 1920 x 1080 pixels, Full HD, LED, Black

Long summary description iiyama G-MASTER computer monitor 24" 1920 x 1080 pixels Full HD LED Black:
This is an auto-generated long summary of iiyama G-MASTER computer monitor 24" 1920 x 1080 pixels Full HD LED Black based on the first three specs of the first five spec groups.

iiyama G-MASTER . Display diagonal: 24", Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in speaker(s). Built-in USB hub, USB hub version: 2.0. VESA mounting. Product color: Black

Display
Display diagonal *
24"
Display resolution *
1920 x 1080 pixels
HD type *
Full HD
Native aspect ratio *
16:9
Display technology *
LED
Panel type *
IPS
Touchscreen *
No
Display brightness (typical)
250 cd/m²
Screen shape *
Flat
Contrast ratio (typical) *
1300:1
Contrast ratio (dynamic)
80000000:1
Maximum refresh rate *
100 Hz
Viewing angle, horizontal
178°
Viewing angle, vertical
178°
Display number of colors *
16.7 million colors
Response time (fast)
1 ms
Horizontal scan range
30 - 110 kHz
Display diagonal (metric)
23.8" (60.5 cm)
Performance
NVIDIA G-SYNC *
No
AMD FreeSync *
Yes
AMD FreeSync type
FreeSync
AMD FreeSync refresh rate range
48 - 100 Hz
Flicker-free technology
Yes
Low Blue Light technology
Yes
Multimedia
Number of speakers
2
RMS rated power
2 W
Built-in speaker(s) *
Yes
Built-in camera *
No
Design
Market positioning *
Gaming
Product color *
Black
Ports & interfaces
Built-in USB hub *
Yes
USB hub version
2.0
USB Type-A downstream ports quantity
2
HDMI *
Yes
HDMI ports quantity
1
HDMI version
1.4
DisplayPorts quantity
1
Ports & interfaces
DisplayPort version
1.2
Headphone out *
Yes
HDCP
Yes
Ergonomics
VESA mounting *
Yes
Panel mounting interface
100 x 100 mm
Cable management
Yes
Cable lock slot *
Yes
Cable lock slot type
Kensington
Tilt adjustment
Yes
Tilt angle range
4 - 22°
On Screen Display (OSD) languages
Czech, German, English, Spanish, French, Italian, Japanese, Polish, Russian
Power
Energy efficiency class (SDR) *
E
Energy efficiency class (HDR) *
Not available
Energy consumption (SDR) per 1000 hours *
0.018 kWh
Power consumption (typical) *
18 W
Power consumption (standby) *
0.5 W
Power consumption (off)
0.3 W
AC adapter output voltage
50 - 60 V
Energy efficiency scale
A to G
European Product Registry for Energy Labelling (EPREL) code
1660690
Weight & dimensions
Width (with stand)
21.2" (538.5 mm)
Depth (with stand)
7.58" (192.5 mm)
Height (with stand)
15.6" (397 mm)
Weight (with stand)
6.61 lbs (3 kg)
Width (without stand)
21.2" (538.5 mm)
Depth (without stand)
1.87" (47.5 mm)
Height (without stand)
12.7" (323 mm)
Packaging data
Package width
24.2" (615 mm)
Package depth
4.96" (126 mm)
Package height
15.9" (405 mm)
Package weight
9.7 lbs (4.4 kg)
Package type
Box
Packaging content
Cables included
DisplayPort, HDMI, Power, USB
Quick start guide
Yes
Country Distributor
Nederland 3 distributor(s)
Portugal 2 distributor(s)
Österreich 2 distributor(s)
Danmark 2 distributor(s)
Deutschland 3 distributor(s)
Belgium 1 distributor(s)
Switzerland 2 distributor(s)
Polska 2 distributor(s)
Worldwide 1 distributor(s)
France 1 distributor(s)
United Kingdom 3 distributor(s)
Lithuania 1 distributor(s)
España 1 distributor(s)
Slovenia 1 distributor(s)
Hrvatska 1 distributor(s)
România 1 distributor(s)
Czech Republic 1 distributor(s)