location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

iHealth HS6 personal scale Rectangle White Electronic personal scale

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
iHealth Check ‘iHealth’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HS6
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
HS6
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0855111003897 show
Category:
Devices which you stand on in order to weigh yourself.
Personal Scales Check ‘iHealth’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by iHealth: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 67460
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Jul 2022 14:01:07
The date of the most recent change of the data-sheet in Icecat's system
Quick Guide (0.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
iHealth HS6 user manual (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points iHealth HS6 personal scale Rectangle White Electronic personal scale
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Electronic personal scale 396.8 lbs (180 kg)
  • - Auto power off
  • - Body Mass Index (BMI) measuring
  • - AAA
  • - White
More>>>
Short summary description iHealth HS6 personal scale Rectangle White Electronic personal scale:
This short summary of the iHealth HS6 personal scale Rectangle White Electronic personal scale data-sheet is auto-generated and uses the product title and the first six key specs.

iHealth HS6, Electronic personal scale, 396.8 lbs (180 kg), White, kg, Rectangle, AAA

Long summary description iHealth HS6 personal scale Rectangle White Electronic personal scale:
This is an auto-generated long summary of iHealth HS6 personal scale Rectangle White Electronic personal scale based on the first three specs of the first five spec groups.

iHealth HS6. Type: Electronic personal scale, Maximum weight capacity: 396.8 lbs (180 kg), Product color: White. Battery type: AAA. Width: 13.8" (350 mm), Depth: 13.8" (350 mm), Height: 1.12" (28.5 mm)

Source Testseek summary Average rating
Reviews
Updated:
2017-09-12 03:08:53
Uk has collected 3 expert reviews for iHealth HS6 personal scale Rectangle White Electronic personal scale and the average expert rating is 80 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
80%
Source Review comments Score
gadgetspeak.com
Updated:
2017-09-12 03:08:53
My last comment was flippant but you never know.The scale is 35x35x3cm it weighs 2.64kilos.Setting up to a recent SmartPhone – either iOS or Android – is straightforward providing you have Bluetooth 4.There is a barcode on the back of the scale and this n...
80%
Country Distributor
United Kingdom 1 distributor(s)