location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Icy Dock 3.5" SATA Enclosure White 3.5"

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Icy Dock Check ‘Icy Dock’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
3.5" SATA Enclosure
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MB561US-4S
Category:
A hard disk enclosure is a specialized casing designed to hold and power hard disks while providing a mechanism to allow them to communicate to one or more separate computers.
Storage Drive Enclosures Check ‘Icy Dock’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Icy Dock: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 18000
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 12 Sep 2019 19:43:59
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Icy Dock 3.5" SATA Enclosure White 3.5"
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Serial ATA II 3.5"
  • - Number of storage drives supported: 4
  • - Hot-swap
  • - White
Guarantee: 3 years
Long product name Icy Dock 3.5" SATA Enclosure White 3.5" :
The short editorial description of Icy Dock 3.5" SATA Enclosure White 3.5"

3.5" SATA Enclosure
More>>>
Short summary description Icy Dock 3.5" SATA Enclosure White 3.5":
This short summary of the Icy Dock 3.5" SATA Enclosure White 3.5" data-sheet is auto-generated and uses the product title and the first six key specs.

Icy Dock 3.5" SATA Enclosure, 3.5", Serial ATA II, Hot-swap, White

Long summary description Icy Dock 3.5" SATA Enclosure White 3.5":
This is an auto-generated long summary of Icy Dock 3.5" SATA Enclosure White 3.5" based on the first three specs of the first five spec groups.

Icy Dock 3.5" SATA Enclosure. Number of storage drives supported: 4, Storage drive size: 3.5", Supported storage drive interfaces: Serial ATA II, Maximum storage capacity: 2 TB, Hot-swap. Product color: White

Source Testseek summary Average rating
Reviews
Updated:
2011-07-31 15:03:27
Uk has collected 4 expert reviews for Icy Dock 3.5" SATA Enclosure White 3.5" and the average expert rating is 100 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
100%
Source Review comments Score
thinkcomputers.org
Updated:
2011-07-31 15:03:26
Large volume external storage has also been and will remain to be popular just for the fact that many people do not have room inside their cases for extra hard drives. Also external storage allows you to easily use that storage on multiple systems...
Good Sleek and stylish design, Can fit up to 4 hard drives, Easy installation, eSATA port multiplier, Great cooling...
Bad None that I found...
Bottom line If you are looking for some serious external storage space then the MB561US-4S-1 is perfect for you. It supports up to 4 SATA hard drives so you can imagine how much storage you can have. Installing drives in the enclosure is very easy and only takes...
100%
3dGameMan.com
Updated:
2011-07-31 15:03:27
Video Review: There are lots of external enclosures on the market, but most are single drive enclosures. This can be limiting, especially if more storage in one unit in required. The ICY DOCK MB561US-4S-1 Quad Bay External Enclosure gives you the abili...
0%
tweaknews.net
Updated:
2011-07-31 15:03:27
Icy Dock has done a fine job with this enclosure. With four bays, a removable 80mm cooling fan, and USB and eSATA interfaces, it will meet the needs of just about anyone looking for a high capacity external storage solution. On top of all that it has...
Good Solid construction, nice looks, Supports up to 4TB of storage, Good performance, Removable cooling fan, Internal power supply, eSATA and USB cables included...
Bad Expensive...
Bottom line Icy Dock has done a fine job with this enclosure. With four bays, a removable 80mm cooling fan, and USB and eSATA interfaces, it will meet the needs of just about anyone looking for a high capacity external storage solution. On top of all that it has...
0%