location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Icy Dock MB876IK-B drive bay panel Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Icy Dock Check ‘Icy Dock’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MB876IK-B
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MB876IK-B
Category:
A drive bay is a standard area for adding hardware to a computer. Most drive bays are fixed to the inside of a case, but some can be removed.
Drive Bay Panels Check ‘Icy Dock’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Icy Dock: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 8160
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Jun 2024 11:58:42
The date of the most recent change of the data-sheet in Icecat's system
Guarantee: 3 years
Long product name Icy Dock MB876IK-B drive bay panel Black :
The short editorial description of Icy Dock MB876IK-B drive bay panel Black

3.5" SAS & SATA Hot-Swap Aluminum Mobile Rack HDD Enclosure, Host Interface: 7-pin SATAx 2, Drive Fit : 1x 3.5” SAS / SATA I, II & III, Drive Bay: 1x 5.25", Transfer Rate: 6Gb/sec, 1x 40mm rear fan, Aluminum/Plastic, black
More>>>
Short summary description Icy Dock MB876IK-B drive bay panel Black:
This short summary of the Icy Dock MB876IK-B drive bay panel Black data-sheet is auto-generated and uses the product title and the first six key specs.

Icy Dock MB876IK-B, Black, 1.57" (4 cm), 6 Gbit/s, Power, Status, 5.83" (148 mm), 7.2" (183 mm)

Long summary description Icy Dock MB876IK-B drive bay panel Black:
This is an auto-generated long summary of Icy Dock MB876IK-B drive bay panel Black based on the first three specs of the first five spec groups.

Icy Dock MB876IK-B. Product color: Black, Fan diameter: 1.57" (4 cm), Data transfer rate: 6 Gbit/s. Width: 5.83" (148 mm), Depth: 7.2" (183 mm), Height: 1.65" (42 mm). Sustainability certificates: RoHS