location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ICY BOX IB-AC526 DisplayPort HDMI + USB Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ICY BOX Check ‘ICY BOX’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
IB-AC526
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
70572 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4250078163190
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ICY BOX: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 31410
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Oct 2023 14:40:44
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points ICY BOX IB-AC526 DisplayPort HDMI + USB Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - DisplayPort Female
  • - HDMI + USB Male
  • - 4096 x 2160 pixels
  • - Black
Long product name ICY BOX IB-AC526 DisplayPort HDMI + USB Black :
The short editorial description of ICY BOX IB-AC526 DisplayPort HDMI + USB Black

HDMI, USB, DisplayPort 1.2, HDCP 1.3
More>>>
ICY BOX IB-AC526 DisplayPort HDMI + USB Black:
The official marketing text of ICY BOX IB-AC526 DisplayPort HDMI + USB Black as supplied by the manufacturer

Sharp as a blade
The IB-AC526 is a high-speed HDMI® to DisplayPort® adapter targeted for devices such as audio-video accessories, notebooks etc. This device takes High Speed HDMI® input and converts it to a standart DisplayPort® with resolutions up to 4K@30Hz.

Double digital
The IB-AC526 HDMI® to DisplayPort adapter connects HDMI® output devices such as a laptop or desktop PC with DisplayPort devices such as TVs, monitors, etc. The specifications of DisplayPort 1.2 and High Speed HDMI® allow for resolution of up to 4K (3840x2160 @ 30Hz).

HD in...
The HDMI® port can accept resolutions up to 4K so 3840x2160 pixel. So you can conenct larger and newer monitors or televisions. As a bonus, it is able to transfer Audio. The USB connection is used only for power supply.

... HD out
Using the DisplayPort 1.2 connector as output interface allows connection of an appropriate monitor or a similar device that can benefit from resolutions of up to 4K @ 30Hz.

Short summary description ICY BOX IB-AC526 DisplayPort HDMI + USB Black:
This short summary of the ICY BOX IB-AC526 DisplayPort HDMI + USB Black data-sheet is auto-generated and uses the product title and the first six key specs.

ICY BOX IB-AC526, DisplayPort, HDMI + USB, Female, Male, 4096 x 2160 pixels, Black

Long summary description ICY BOX IB-AC526 DisplayPort HDMI + USB Black:
This is an auto-generated long summary of ICY BOX IB-AC526 DisplayPort HDMI + USB Black based on the first three specs of the first five spec groups.

ICY BOX IB-AC526. Connector 1: DisplayPort, Connector 2: HDMI + USB, Connector 1 gender: Female. Weight: 1.48 oz (42 g), Width: 2.17" (55 mm), Depth: 1.3" (33 mm). Package width: 8.27" (210 mm), Package depth: 6.5" (165 mm), Package height: 0.787" (20 mm). Cable color: Black

Features
Connector 1 *
DisplayPort
Connector 2 *
HDMI + USB
Connector 1 gender *
Female
Connector 2 gender *
Male
HDCP
Yes
Maximum resolution
4096 x 2160 pixels
Product color
Black
Color depth
24 bit
Weight & dimensions
Weight
1.48 oz (42 g)
Weight & dimensions
Width
2.17" (55 mm)
Depth
1.3" (33 mm)
Height
0.63" (16 mm)
Packaging data
Package width
8.27" (210 mm)
Package depth
6.5" (165 mm)
Package height
0.787" (20 mm)
Package weight
3.67 oz (104 g)
Other features
Cable color
Black
Country Distributor
Deutschland 1 distributor(s)