ICY BOX logo

ICY BOX IB-HUB801-TB4 Thunderbolt 4 40000 Mbit/s Anthracite, Black

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
53641
Info modified on:
09 Oct 2023, 12:29:20
Bullet Points ICY BOX IB-HUB801-TB4 Thunderbolt 4 40000 Mbit/s Anthracite, Black:
  • - SMART WORKPLACE: Thunderbolt 4, the next generation, finally brings true PC connectivity to notebooks and other devices: high transfer rates, multifunctional ports and a desk without cable clutter
  • - THUNDERBOLT 4 AND PD: The IB-HUB801-TB4 charges smartphones, notebooks and all end devices that require up to 85 watts of charging power. The advantage: no separate power supply unit required
  • - IMMERSE INTO DIVERSITY: Enjoy high resolutions for Thunderbolt 4-enabled devices. Boost visual productivity with Ultra HD image sharpness, contrast and colour depth via available Thunderbolt 4 connections
  • - FULL STEAM AHEAD: The TB 4 Type-C downstream interfaces also support external PCIe SSDs with transfer rates of up to 32 Gbit/s. This equipment enables creative professionals and gamers to master all challenges
  • - THUNDERBOLT DAISY CHAIN: Up to 6 Thunderbolt devices can be daisy-chained. The first device is connected to the computer, other components are each connected to their predecessor. Signals between computer and last device are looped through
Long product name ICY BOX IB-HUB801-TB4 Thunderbolt 4 40000 Mbit/s Anthracite, Black:

Thunderbolt 4 Type-C, 1x USB 3.2 Gen 2 Type-A, 3x Thunderbolt 4 Type-C, 8K@30 Hz, 100-240 V, 50-60 Hz, 200 g

ICY BOX IB-HUB801-TB4 Thunderbolt 4 40000 Mbit/s Anthracite, Black:

A true multi-talent
The IB-HUB801-TB4 supports up to two 4K displays at 60 Hz in extended or mirrored mode, a single 8K display at 30 Hz or a 5K Thunderbolt™ display at 60 Hz. When external high-speed storage is connected, you get read speeds of up to 3000 MB/s.

Powerful when it matters
When you connect the hub to your notebook, your notebook can draw up to 85 watts of charging power via the Power Delivery feature when needed. With 85 watts notebook charging power, the IB-HUB801-TB4 outperforms most comparable Thunderbolt™ 4 hubs, which usually deliver up to 60 watts in comparison.

Daisy chain is back
Thunderbolt™ 4 supports high-resolution displays and high-performance data within one port, as well as connecting your computer to multiple devices via a daisy chain of cables. This also allows the hub to be daisy-chained with a larger DockingStation such as the IB-DK8801-TB4 for even more connections.

Short summary description ICY BOX IB-HUB801-TB4 Thunderbolt 4 40000 Mbit/s Anthracite, Black:

ICY BOX IB-HUB801-TB4, Thunderbolt 4, Thunderbolt 4, USB 3.2 Gen 2 (3.1 Gen 2) Type-A, 40000 Mbit/s, 60 Hz, 3840 x 2160, 7680 x 4320, Anthracite, Black

Long summary description ICY BOX IB-HUB801-TB4 Thunderbolt 4 40000 Mbit/s Anthracite, Black:

ICY BOX IB-HUB801-TB4. Host interface: Thunderbolt 4, Hub interfaces: Thunderbolt 4, USB 3.2 Gen 2 (3.1 Gen 2) Type-A. Data transfer rate: 40000 Mbit/s, Maximum refresh rate: 60 Hz, Supported graphics resolutions: 3840 x 2160, 7680 x 4320. Power supply type: USB/AC, Power supply: 100 W, Input voltage: 100-240 V. Windows operating systems supported: Windows 10, Windows 10 Education, Windows 10 Education x64, Windows 10 Enterprise, Windows 10..., Mac operating systems supported: Mac OS X 11.0 Big Sur, Mac OS X 12.0 Monterey, Mac OS X 13.0 Ventura. Width: 4.76" (121 mm), Depth: 2.83" (72 mm), Height: 0.866" (22 mm)

Specs
Recommended products
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.