ICY BOX IB-RD3662U3S, HDD enclosure, 3.5", Serial ATA, Hot-swap, USB connectivity, Black
ICY BOX IB-RD3662U3S. Product type: HDD enclosure. Number of storage drives supported: 2, Storage drive size: 3.5", Supported storage drive interfaces: Serial ATA, RAID levels: 0, 1, JBOD, Hot-swap. Product color: Black