location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

ICIDU Swivel Flash Drive 1GB USB flash drive USB Type-A 2.0 Black, Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ICIDU Check ‘ICIDU’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Swivel Flash Drive 1GB
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SI-707129
Category:
Also known as a USB stick or a USB pen, these are small devices with a USB connector which can be connected to a computer or other electronic device and used to store data.
USB Flash Drives Check ‘ICIDU’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ICIDU: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 41222
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 08:25:34
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points ICIDU Swivel Flash Drive 1GB USB flash drive USB Type-A 2.0 Black, Silver
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 1 GB USB Type-A 2.0
  • - Form factor: Swivel
  • - Black, Silver
Guarantee: 5 Years
Long product name ICIDU Swivel Flash Drive 1GB USB flash drive USB Type-A 2.0 Black, Silver :
The short editorial description of ICIDU Swivel Flash Drive 1GB USB flash drive USB Type-A 2.0 Black, Silver

Swivel Flash Drive 1GB
More>>>
Short summary description ICIDU Swivel Flash Drive 1GB USB flash drive USB Type-A 2.0 Black, Silver:
This short summary of the ICIDU Swivel Flash Drive 1GB USB flash drive USB Type-A 2.0 Black, Silver data-sheet is auto-generated and uses the product title and the first six key specs.

ICIDU Swivel Flash Drive 1GB, 1 GB, USB Type-A, 2.0, Swivel, Black, Silver

Long summary description ICIDU Swivel Flash Drive 1GB USB flash drive USB Type-A 2.0 Black, Silver:
This is an auto-generated long summary of ICIDU Swivel Flash Drive 1GB USB flash drive USB Type-A 2.0 Black, Silver based on the first three specs of the first five spec groups.

ICIDU Swivel Flash Drive 1GB. Capacity: 1 GB, Device interface: USB Type-A, USB version: 2.0. Form factor: Swivel, Product color: Black, Silver

Brand Image Article code product Stock Price from
SafeStick

SafeStick 1GB USB flash drive USB Type-A 2.0
(show image)
P001-HSST-G001 1GB 0.00
(excl. VAT)
0 (incl. VAT)