IBM logo

IBM IntelliStation Z Pro Intel® Xeon® 2 GB DDR2-SDRAM Windows XP Professional Workstation

Brand:
Product family:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
34361
Info modified on:
07 Mar 2024, 15:34:52
Guarantee:
Three year parts and labour, Onsite Repair.
Long product name IBM IntelliStation Z Pro Intel® Xeon® 2 GB DDR2-SDRAM Windows XP Professional Workstation:

IntelliStation Z Pro, 1x Xeon (EM64T) 3.6 GHz (2 MB L2 cache), 2x 1024 MB PC2-3200 ECC DDR2 SDRAM, 160 GB 7200 rpm simple-swap SATA, DVD/CD-RW combo drive, No FDD, Broadcom Gigabit ethernet, 1394, Windows XP 32, NVIDIA Quadro NVS 285

Short summary description IBM IntelliStation Z Pro Intel® Xeon® 2 GB DDR2-SDRAM Windows XP Professional Workstation:

IBM IntelliStation Z Pro , 3.6 GHz, Intel® Xeon®, 2 GB, DDR2-SDRAM, DVD-ROM, Windows XP Professional

Long summary description IBM IntelliStation Z Pro Intel® Xeon® 2 GB DDR2-SDRAM Windows XP Professional Workstation:

IBM IntelliStation Z Pro . Processor frequency: 3.6 GHz, Processor family: Intel® Xeon®. Internal memory: 2 GB, Internal memory type: DDR2-SDRAM. Optical drive type: DVD-ROM. Operating system installed: Windows XP Professional. Power supply: 530 W. Product type: Workstation. Weight: 35.9 lbs (16.3 kg)

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.