IBM logo

IBM ThinkPad R51 PM-1.6GHz 512MB 60GB 15.0 inch TFT COMBO WXP 15" 0.5 GB

Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
23824
Info modified on:
07 Mar 2024, 15:34:52
Guarantee:
One year parts and labor (system battery: one year)
Long product name IBM ThinkPad R51 PM-1.6GHz 512MB 60GB 15.0 inch TFT COMBO WXP 15" 0.5 GB:

ThinkPad R51 PM-1.6GHz 512MB 60GB 15.0 inch TFT COMBO WXP

Short summary description IBM ThinkPad R51 PM-1.6GHz 512MB 60GB 15.0 inch TFT COMBO WXP 15" 0.5 GB:

IBM ThinkPad R51 PM-1.6GHz 512MB 60GB 15.0 inch TFT COMBO WXP, 1.6 GHz, 15", 0.5 GB, 60 GB

Long summary description IBM ThinkPad R51 PM-1.6GHz 512MB 60GB 15.0 inch TFT COMBO WXP 15" 0.5 GB:

IBM ThinkPad R51 PM-1.6GHz 512MB 60GB 15.0 inch TFT COMBO WXP. Processor frequency: 1.6 GHz. Display diagonal: 15". Internal memory: 0.5 GB. Total storage capacity: 60 GB. Weight: 6.61 lbs (3 kg)

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.