location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

IBM ThinkPad TS T42P PMC745-1. Intel Pentium Mobile 745 15" UXGA 1 GB 60 GB AMD Mobility FireGL T2

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
IBM Check ‘IBM’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ThinkPad
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
T
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
TS THINKPAD T42P PMC745-1.
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
UC2F4SF
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘IBM’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by IBM: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 13383
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points IBM ThinkPad TS T42P PMC745-1. Intel Pentium Mobile 745 15" UXGA 1 GB 60 GB AMD Mobility FireGL T2
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Intel Pentium Mobile 745 1.8 GHz
  • - 15" UXGA 1600 x 1200 pixels 4:3
  • - 1 GB
  • - 60 GB
  • - AMD Mobility FireGL T2
  • - 3.4 h
Guarantee: Three years parts and labor (system battery: one year).
Long product name IBM ThinkPad TS T42P PMC745-1. Intel Pentium Mobile 745 15" UXGA 1 GB 60 GB AMD Mobility FireGL T2 :
The short editorial description of IBM ThinkPad TS T42P PMC745-1. Intel Pentium Mobile 745 15" UXGA 1 GB 60 GB AMD Mobility FireGL T2

TS THINKPAD T42P PMC745-1. 60GB 1GB 15IN DVD-RW CDRW WXPP SF (CENTRI)
More>>>
Short summary description IBM ThinkPad TS T42P PMC745-1. Intel Pentium Mobile 745 15" UXGA 1 GB 60 GB AMD Mobility FireGL T2:
This short summary of the IBM ThinkPad TS T42P PMC745-1. Intel Pentium Mobile 745 15" UXGA 1 GB 60 GB AMD Mobility FireGL T2 data-sheet is auto-generated and uses the product title and the first six key specs.

IBM ThinkPad TS T42P PMC745-1., Intel Pentium Mobile, 1.8 GHz, 15", 1600 x 1200 pixels, 1 GB, 60 GB

Long summary description IBM ThinkPad TS T42P PMC745-1. Intel Pentium Mobile 745 15" UXGA 1 GB 60 GB AMD Mobility FireGL T2:
This is an auto-generated long summary of IBM ThinkPad TS T42P PMC745-1. Intel Pentium Mobile 745 15" UXGA 1 GB 60 GB AMD Mobility FireGL T2 based on the first three specs of the first five spec groups.

IBM ThinkPad TS T42P PMC745-1.. Processor family: Intel Pentium Mobile, Processor model: 745, Processor frequency: 1.8 GHz. Display diagonal: 15", HD type: UXGA, Display resolution: 1600 x 1200 pixels. Internal memory: 1 GB. Total storage capacity: 60 GB. Discrete graphics card model: AMD Mobility FireGL T2. Weight: 5.73 lbs (2.6 kg)