IBM logo

IBM ThinkPad T23 PIII1000 128MB 20GB WXP 14.1" 0.125 GB

Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
8546
Info modified on:
07 Mar 2024, 15:34:52
Short summary description IBM ThinkPad T23 PIII1000 128MB 20GB WXP 14.1" 0.125 GB:

IBM ThinkPad T23 PIII1000 128MB 20GB WXP, 1 GHz, 14.1", 1024 x 768 pixels, 0.125 GB, 20 GB

Long summary description IBM ThinkPad T23 PIII1000 128MB 20GB WXP 14.1" 0.125 GB:

IBM ThinkPad T23 PIII1000 128MB 20GB WXP. Processor frequency: 1 GHz. Display diagonal: 14.1", Display resolution: 1024 x 768 pixels. Internal memory: 0.125 GB. Total storage capacity: 20 GB. Weight: 4.85 lbs (2.2 kg)

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.