location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

IBM CRT Essential THINKVISION C190 19.0INCH CRT TCO-99 BUSINESS BLACK UK monitor CRT 19" 1600 x 1200 pixels

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
IBM Check ‘IBM’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
CRT Essential
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
THINKVISION C190 19.0INCH CRT TCO-99 BUSINESS BLACK UK
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
T3960UK
Category:
These monitors were until recently the standard in computer monitors. Nowadays most people use TFT/LCD displays because they are less bulky and use less energy. There are however still some advantages in buying a CRT monitor, especially so if you're looking for a 19" or bigger model. You won't be able to lift them easily, but they are often much more affordable and capable of displaying higher resolutions. Make sure you buy a model that has a refresh rate of at least 70 Hz at the desired viewing resolution, or you will get tired eyes after prolonged usage.
Monitors CRT Check ‘IBM’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by IBM: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 14282
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 04:27:40
The date of the most recent change of the data-sheet in Icecat's system
Long product name IBM CRT Essential THINKVISION C190 19.0INCH CRT TCO-99 BUSINESS BLACK UK monitor CRT 19" 1600 x 1200 pixels :
The short editorial description of IBM CRT Essential THINKVISION C190 19.0INCH CRT TCO-99 BUSINESS BLACK UK monitor CRT 19" 1600 x 1200 pixels

IBM THINKVISION C190 19.0INCH CRT TCO-99 BUSINESS BLACK UK
More>>>
Short summary description IBM CRT Essential THINKVISION C190 19.0INCH CRT TCO-99 BUSINESS BLACK UK monitor CRT 19" 1600 x 1200 pixels:
This short summary of the IBM CRT Essential THINKVISION C190 19.0INCH CRT TCO-99 BUSINESS BLACK UK monitor CRT 19" 1600 x 1200 pixels data-sheet is auto-generated and uses the product title and the first six key specs.

IBM CRT Essential THINKVISION C190 19.0INCH CRT TCO-99 BUSINESS BLACK UK, 19", Flat CRT, 10.8" (27.4 cm), 14.4" (36.5 cm), 18" (45.7 cm), 50 - 160 Hz

Long summary description IBM CRT Essential THINKVISION C190 19.0INCH CRT TCO-99 BUSINESS BLACK UK monitor CRT 19" 1600 x 1200 pixels:
This is an auto-generated long summary of IBM CRT Essential THINKVISION C190 19.0INCH CRT TCO-99 BUSINESS BLACK UK monitor CRT 19" 1600 x 1200 pixels based on the first three specs of the first five spec groups.

IBM CRT Essential THINKVISION C190 19.0INCH CRT TCO-99 BUSINESS BLACK UK. Display diagonal: 19", Type: Flat CRT, Viewable size, vertical: 10.8" (27.4 cm). Display resolution: 1600 x 1200 pixels. Ergonomics: ISO 9241 Part 3. Power management: ENERGY STAR, Power consumption (typical): 100 W. Dimensions (WxDxH): 18 x 18 x 18.4" (456 x 458 x 468 mm), Depth: 18" (458 mm), Width: 18" (456 mm)