IBM logo

IBM BladeCenter S Chassis Rack (7U)

Brand:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
36234
Info modified on:
31 Jan 2024, 14:57:28
Guarantee:
Three year parts and labour, Onsite Repair.
Long product name IBM BladeCenter S Chassis Rack (7U):

BladeCenter S Chassis

Short summary description IBM BladeCenter S Chassis Rack (7U):

IBM BladeCenter S Chassis, Rack (7U), 239 lbs (108.4 kg)

Long summary description IBM BladeCenter S Chassis Rack (7U):

IBM BladeCenter S Chassis. Chassis type: Rack (7U). Weight: 239 lbs (108.4 kg)

Specs
Recommended products
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.