location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

IBM eServer System x3755 server 600 GB Rack (4U) AMD Opteron 2 GHz 1 GB DDR2-SDRAM 1500 W

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
IBM Check ‘IBM’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
eServer
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
xSeries
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
System x3755
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
88771RU
Category:
Extra powerful, extra reliable computers that have been specially designed for server applications. For example serving a website, a large database or shared storage space to a lot of users. Servers are often not very quiet and deliver hardly any graphical performance, which makes them not suitable for use as personal computer. If you need a lot of servers, choose a rack mountable model. Those models need less space and your server room will remain tidy.
Servers Check ‘IBM’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by IBM: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 20011
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points IBM eServer System x3755 server 600 GB Rack (4U) AMD Opteron 2 GHz 1 GB DDR2-SDRAM 1500 W
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - AMD Opteron 2 GHz
  • - 1 GB DDR2-SDRAM 2 x 0.5
  • - 600 GB DVD-ROM
  • - Rack (4U) 1500 W
Guarantee: Three year parts and labour, Onsite Repair.
Long product name IBM eServer System x3755 server 600 GB Rack (4U) AMD Opteron 2 GHz 1 GB DDR2-SDRAM 1500 W :
The short editorial description of IBM eServer System x3755 server 600 GB Rack (4U) AMD Opteron 2 GHz 1 GB DDR2-SDRAM 1500 W

System x3755, 1x AMD Opteron 8212 2.0 GHz Dual Core, 2x 512 MB PC2-5300 667 MHz ECC, 0 GB SAS HD (open bay), DVD/CD-RW Combo, 2x Broadcom 5708 Gigabit Ethernet, ATI RN50B (16 MB)
More>>>
Short summary description IBM eServer System x3755 server 600 GB Rack (4U) AMD Opteron 2 GHz 1 GB DDR2-SDRAM 1500 W:
This short summary of the IBM eServer System x3755 server 600 GB Rack (4U) AMD Opteron 2 GHz 1 GB DDR2-SDRAM 1500 W data-sheet is auto-generated and uses the product title and the first six key specs.

IBM eServer System x3755, 2 GHz, 1 GB, DDR2-SDRAM, 600 GB, 1500 W, Rack (4U)

Long summary description IBM eServer System x3755 server 600 GB Rack (4U) AMD Opteron 2 GHz 1 GB DDR2-SDRAM 1500 W:
This is an auto-generated long summary of IBM eServer System x3755 server 600 GB Rack (4U) AMD Opteron 2 GHz 1 GB DDR2-SDRAM 1500 W based on the first three specs of the first five spec groups.

IBM eServer System x3755. Processor family: AMD Opteron, Processor frequency: 2 GHz. Internal memory: 1 GB, Internal memory type: DDR2-SDRAM, Memory layout (slots x size): 2 x 0.5 GB. Total storage capacity: 600 GB, Optical drive type: DVD-ROM. Power supply: 1500 W. Chassis type: Rack (4U)

Source Testseek summary Average rating
Reviews
Updated:
2015-09-10 21:26:31
Uk has collected 1 expert review for IBM eServer System x3755 server 600 GB Rack (4U) AMD Opteron 2 GHz 1 GB DDR2-SDRAM 1500 W and the rating is 83 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
83%
Source Review comments Score
itpro.co.uk
Updated:
2015-09-10 21:26:31
IBM delivers a well designed Opteron MP server offering unique memory and processor performance enhancements, an impressive expansion potential and a quality range of remote management capabilities that includes some very smart power management tools...
Bottom line IBM delivers a well designed Opteron MP server offering unique memory and processor performance enhancements, an impressive expansion potential and a quality range of remote management capabilities that includes some very smart power management tools...
83%