IBM logo

IBM 4U Tape Drive External Enclosure Storage array Tape Cartridge

Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
49641
Info modified on:
30 May 2022, 18:12:53
Guarantee:
3 year.
Long product name IBM 4U Tape Drive External Enclosure Storage array Tape Cartridge:

4U Tape Drive External Enclosure

Short summary description IBM 4U Tape Drive External Enclosure Storage array Tape Cartridge:

IBM 4U Tape Drive External Enclosure, Storage array, Tape Cartridge, 15.4 lbs (7 kg), 16.9 x 18.7 x 7.01" (430 x 475 x 178 mm), Rack (4U), SCSI

Long summary description IBM 4U Tape Drive External Enclosure Storage array Tape Cartridge:

IBM 4U Tape Drive External Enclosure. Product type: Storage array, Media type: Tape Cartridge. Weight: 15.4 lbs (7 kg). Dimensions (WxDxH): 16.9 x 18.7 x 7.01" (430 x 475 x 178 mm), Chassis type: Rack (4U), Host interface: SCSI

Specs
Recommended products
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.