IBM logo

IBM System x Express x3500 M4 server Tower (5U) Intel® Xeon® E5 Family E5-2609 2.4 GHz 8 GB DDR3-SDRAM 550 W

Brand:
Product family:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
37271
Info modified on:
23 Jul 2024, 21:13:13
Guarantee:
3-year customer replaceable unit and onsite limited warranty, next business day 9x5, service upgrades available
Long product name IBM System x Express x3500 M4 server Tower (5U) Intel® Xeon® E5 Family E5-2609 2.4 GHz 8 GB DDR3-SDRAM 550 W:

Express x3500 M4, Xeon 4C E5-2609 80W 2.4GHz/1066MHz/10MB, 1x8GB, O/Bay HS 2.5in SATA/SAS, SR M5110, Multi-Burner, 550W p/s, Tower

Short summary description IBM System x Express x3500 M4 server Tower (5U) Intel® Xeon® E5 Family E5-2609 2.4 GHz 8 GB DDR3-SDRAM 550 W:

IBM System x Express x3500 M4, 2.4 GHz, E5-2609, 8 GB, DDR3-SDRAM, 550 W, Tower (5U)

Long summary description IBM System x Express x3500 M4 server Tower (5U) Intel® Xeon® E5 Family E5-2609 2.4 GHz 8 GB DDR3-SDRAM 550 W:

IBM System x Express x3500 M4. Processor family: Intel® Xeon® E5 Family, Processor frequency: 2.4 GHz, Processor model: E5-2609. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM, Memory layout (slots x size): 1 x 8 GB. HDD size: 2.5", HDD interface: Serial ATA, Serial Attached SCSI (SAS). Ethernet LAN, Cabling technology: 10/100/1000Base-T(X). Optical drive type: DVD Super Multi. Power supply: 550 W. Chassis type: Tower (5U)

Specs
Recommended products
Similar products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.