IBM logo

IBM Memory 1GB (2x512MB) PC2-5300 CL3 ECC DDR2 SDRAM RDIMM memory module 667 MHz

Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
48169
Info modified on:
07 Mar 2024, 15:34:52
Guarantee:
One year.
Long product name IBM Memory 1GB (2x512MB) PC2-5300 CL3 ECC DDR2 SDRAM RDIMM memory module 667 MHz:

Memory 1GB (2x512MB) PC2-5300 CL3 ECC DDR2 SDRAM RDIMM

Short summary description IBM Memory 1GB (2x512MB) PC2-5300 CL3 ECC DDR2 SDRAM RDIMM memory module 667 MHz:

IBM Memory 1GB (2x512MB) PC2-5300 CL3 ECC DDR2 SDRAM RDIMM, 1 GB, DDR2, 667 MHz

Long summary description IBM Memory 1GB (2x512MB) PC2-5300 CL3 ECC DDR2 SDRAM RDIMM memory module 667 MHz:

IBM Memory 1GB (2x512MB) PC2-5300 CL3 ECC DDR2 SDRAM RDIMM. Internal memory: 1 GB, Internal memory type: DDR2, Memory clock speed: 667 MHz, CAS latency: 3, ECC

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.