IBM logo

IBM Infoprint 1650 MFP Laser A4 1200 x 1200 DPI 45 ppm

Brand:
Product family:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
29228
Info modified on:
07 Jul 2021, 14:49:46
Long product name IBM Infoprint 1650 MFP Laser A4 1200 x 1200 DPI 45 ppm:

InfoPrint 1650 MFP: 45 ppm letter, 43 ppm A4 b&w, 1200 x 1200 dpi, Mono print, mono copy, color/mono scan, 128MB, USB, Ethernet

Short summary description IBM Infoprint 1650 MFP Laser A4 1200 x 1200 DPI 45 ppm:

IBM Infoprint 1650 MFP, Laser, Mono printing, 1200 x 1200 DPI, Mono copying, Color scanning, A4

Long summary description IBM Infoprint 1650 MFP Laser A4 1200 x 1200 DPI 45 ppm:

IBM Infoprint 1650 MFP. Print technology: Laser, Printing: Mono printing, Maximum resolution: 1200 x 1200 DPI. Copying: Mono copying, Maximum copy resolution: 600 x 600 DPI. Scanning: Color scanning. Faxing: Mono faxing. Maximum ISO A-series paper size: A4

We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.