location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

IBM Accessories uninterruptible power supply (UPS)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
IBM Check ‘IBM’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Accessories
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
32P1022
Category:
Once you have a UPS (Uninterruptible Power Supply), there is no need to fear for data loss due to power outages. If the duration of the outage is short, you can work on without being disturbed, and if it takes longer, you will have more than enough time to save your work and safely turn off your computer.
Uninterruptible Power Supplies (UPSs) Check ‘IBM’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: only logistic data imported
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by IBM: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 23834
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Jan 2021 11:36:43
The date of the most recent change of the data-sheet in Icecat's system
Long product name IBM Accessories uninterruptible power supply (UPS) :
The short editorial description of IBM Accessories uninterruptible power supply (UPS)

APC 2U Smart-UPS 1400 RMiB
More>>>
Short summary description IBM Accessories uninterruptible power supply (UPS):
This short summary of the IBM Accessories uninterruptible power supply (UPS) data-sheet is auto-generated and uses the product title and the first six key specs.

IBM Accessories, 19" (482.6 mm), 18" (457.2 mm), 3.5" (88.9 mm), 63.1 lbs (28.6 kg)

Long summary description IBM Accessories uninterruptible power supply (UPS):
This is an auto-generated long summary of IBM Accessories uninterruptible power supply (UPS) based on the first three specs of the first five spec groups.

IBM Accessories. Width: 19" (482.6 mm), Depth: 18" (457.2 mm), Height: 3.5" (88.9 mm)